Vishay Intertechnology, Inc. TVS - TVS - Diodes - 5KP188A-E3/54 5KP188A-E3/54

Description
Manufacturer: Vishay Win Source Part Number: 1006366-5KP188A-E3/5 4 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: Through Hole Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: P600 STAND-OFF Voltage (Vwm): 188V Minimum Breakdown Voltage: 209V Max Clamping Voltage: 328V Peak Pulse Current(Ippm): 15.2A Power Dissipation - Pd: 5000W (5kW) Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1006366-5KP188A-E3/5 4 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: Through Hole Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: P600 STAND-OFF Voltage (Vwm): 188V Minimum Breakdown Voltage: 209V Max Clamping Voltage: 328V Peak Pulse Current(Ippm): 15.2A Power Dissipation - Pd: 5000W (5kW) Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - 5KP188A-E3/54 - 1006366-5KP188A-E3/54 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - 5KP188A-E3/54
1006366-5KP188A-E3/54
TVS - TVS - Diodes - 5KP188A-E3/54 1006366-5KP188A-E3/54
Manufacturer: Vishay Win Source Part Number: 1006366-5KP188A-E3/5 4 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: Through Hole Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: P600 STAND-OFF Voltage (Vwm): 188V Minimum Breakdown Voltage: 209V Max Clamping Voltage: 328V Peak Pulse Current(Ippm): 15.2A Power Dissipation - Pd: 5000W (5kW) Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1006366-5KP188A-E3/54
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: Through Hole
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: P600
STAND-OFF Voltage (Vwm): 188V
Minimum Breakdown Voltage: 209V
Max Clamping Voltage: 328V
Peak Pulse Current(Ippm): 15.2A
Power Dissipation - Pd: 5000W (5kW)
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
TVS Protection Diode - 144-5KP188A-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-5KP188A-E3/54
TVS Protection Diode 144-5KP188A-E3/54
TVS DIODE 188VWM 328VC P600 Product overview: 5KP188A-E3/54 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-5KP188A-E3/54 can be used for catalog matching and distributor lookup.

TVS DIODE 188VWM 328VC P600 Product overview: 5KP188A-E3/54 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-5KP188A-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 5KP188A-E3/54GITR-ND - DigiKey
Thief River Falls, MN, United States
328V Clamp 15.2A Ipp Tvs Diode Through Hole P600

328V Clamp 15.2A Ipp Tvs Diode Through Hole P600

Buy Now Datasheet
TVS Diodes - 5KP188A-E3/54GICT-ND - DigiKey
Thief River Falls, MN, United States
328V Clamp 15.2A Ipp Tvs Diode Through Hole P600

328V Clamp 15.2A Ipp Tvs Diode Through Hole P600

Buy Now Datasheet
TVS Diodes 5KP188A-E3/54
TVS DIODE 188VWM 328VC P600

TVS DIODE 188VWM 328VC P600

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 5KP188A-E3/54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
5KP188A-E3/54
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 5KP188A-E3/54
TVS DIODE 188VWM 328VC P600

TVS DIODE 188VWM 328VC P600

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1006366-5KP188A-E3/54 144-5KP188A-E3/54 5KP188A-E3/54GITR-ND 5KP188A-E3/54 5KP188A-E3/54
Product Name TVS - TVS - Diodes - 5KP188A-E3/54 TVS Protection Diode TVS Diodes TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package P600 Tape & Reel (TR) P600, Axial P600, Axial P600
VWM 188 volts
IPPM 15.2 amps
VC 328 volts 328 volts 328 volts 328 volts
VBR 209 volts 209 volts 209 volts 209 volts
Unlock Full Specs
to access all available technical data