40A 1.1V@1.2A 1.2A 600V ABS Bridge Rectifiers ROHS
40A 1.1V@1.2A 1.2A 600V ABS Bridge Rectifiers ROHS
| LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Rectifiers | Rectifiers |
| Product Number | ABS6-12 | ABS6-12 |
| Product Name | Diodes >> Bridge Rectifiers | Diodes |
| Rectifier Configuration / Technology | Bridge | |
| RoHS Compliant | RoHS | RoHS |
| IO | 1.2 amps | |
| IFSM | 40 amps |