Littelfuse, Inc. 5000W Transient Voltage Suppression (TVS) Diode in DO-214AB Package 5.0SMDJ60CA

Description
The 5.0SMDJ series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 5 kW peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % SMD low profile surface mount package minimizing PCB footprint Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 Built-in strain relief Glass passivated chip junction Fast response time typically less than 1 ps from 0 V to BV min Excellent clamping capability
Request a Quote Datasheet
Description
The 5.0SMDJ series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 5 kW peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % SMD low profile surface mount package minimizing PCB footprint Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 Built-in strain relief Glass passivated chip junction Fast response time typically less than 1 ps from 0 V to BV min Excellent clamping capability
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5000W Transient Voltage Suppression (TVS) Diode in DO-214AB Package - 5.0SMDJ60CA - Littelfuse, Inc.
Rosemont, IL, United States
5000W Transient Voltage Suppression (TVS) Diode in DO-214AB Package
5.0SMDJ60CA
5000W Transient Voltage Suppression (TVS) Diode in DO-214AB Package 5.0SMDJ60CA
The 5.0SMDJ series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 5 kW peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % SMD low profile surface mount package minimizing PCB footprint Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 Built-in strain relief Glass passivated chip junction Fast response time typically less than 1 ps from 0 V to BV min Excellent clamping capability

The 5.0SMDJ series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 5 kW peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % SMD low profile surface mount package minimizing PCB footprint Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 Built-in strain relief Glass passivated chip junction Fast response time typically less than 1 ps from 0 V to BV min Excellent clamping capability

Supplier's Site Datasheet
SMD 60V TVS Protection Diode - 144-5.0SMDJ60CA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 60V TVS Protection Diode
144-5.0SMDJ60CA
SMD 60V TVS Protection Diode 144-5.0SMDJ60CA
5kW Bidirectional TVS Diode, 60V, SMC, Surface Mount Product overview: 5.0SMDJ60CA from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 60V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 60V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-5.0SMDJ60CA can be used for catalog matching and distributor lookup.

5kW Bidirectional TVS Diode, 60V, SMC, Surface Mount Product overview: 5.0SMDJ60CA from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 60V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 60V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-5.0SMDJ60CA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - F10858TR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F10858TR-ND
TVS Diodes F10858TR-ND
96.8V Clamp 51.7A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

96.8V Clamp 51.7A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - F10858DKR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F10858DKR-ND
TVS Diodes F10858DKR-ND
96.8V Clamp 51.7A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

96.8V Clamp 51.7A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - F10858CT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F10858CT-ND
TVS Diodes F10858CT-ND
96.8V Clamp 51.7A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

96.8V Clamp 51.7A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS - TVS - Diodes - 5.0SMDJ60CA - 763823-5.0SMDJ60CA - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - 5.0SMDJ60CA
763823-5.0SMDJ60CA
TVS - TVS - Diodes - 5.0SMDJ60CA 763823-5.0SMDJ60CA
Manufacturer: Littelfuse Inc. Win Source Part Number: 763823-5.0SMDJ60CA Series: 5.0SMDJ Packaging: Reel package Type: Zener Operating Temperature Range: -65°C ~ 150°C (TJ) Package: DO-214AB, SMC Applications: General Mounting: SMD Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 60V Current - Peak Pulse (10/1000μs): 51.7A Power - Peak Pulse: 5000W (5kW) Power Line Protection: No Family Name: 5.0SMDJ60CA Categories: Circuit Protection Minimum Breakdown Voltage: 66.7V Manufacturer Package: DO-214AB (SMCJ) Maximum Clamping Voltage: 96.8V Alternative Parts (Cross-Reference): TV50C600JB-G; 5.0SMLJ58CA-TP-HF; TV50C600KB-G; Introduction Date: October 01, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited

Manufacturer: Littelfuse Inc.
Win Source Part Number: 763823-5.0SMDJ60CA
Series: 5.0SMDJ
Packaging: Reel package
Type: Zener
Operating Temperature Range: -65°C ~ 150°C (TJ)
Package: DO-214AB, SMC
Applications: General
Mounting: SMD
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 60V
Current - Peak Pulse (10/1000μs): 51.7A
Power - Peak Pulse: 5000W (5kW)
Power Line Protection: No
Family Name: 5.0SMDJ60CA
Categories: Circuit Protection
Minimum Breakdown Voltage: 66.7V
Manufacturer Package: DO-214AB (SMCJ)
Maximum Clamping Voltage: 96.8V
Alternative Parts (Cross-Reference): TV50C600JB-G; 5.0SMLJ58CA-TP-HF; TV50C600KB-G;
Introduction Date: October 01, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
TVS DIODE 60VWM 96.8VC SMD - 461-5.0SMDJ60CA - Utmel Electronic Limited
Hong Kong, China
TVS DIODE 60VWM 96.8VC SMD
461-5.0SMDJ60CA
TVS DIODE 60VWM 96.8VC SMD 461-5.0SMDJ60CA
TVS DIODE 60VWM 96.8VC SMD

TVS DIODE 60VWM 96.8VC SMD

Supplier's Site
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
5.0SMDJ60CA
TVS Diodes / ESD Suppressors 5.0SMDJ60CA
TVS Diodes / ESD Suppressors 5kW 60V 5% Bi-Directional

TVS Diodes / ESD Suppressors 5kW 60V 5% Bi-Directional

Buy Now Datasheet
Tvs Diode, 5Kw, 60V, Bidir, Do-214Ab; Product Range Littelfuse - 26AH0779 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 5Kw, 60V, Bidir, Do-214Ab; Product Range Littelfuse
26AH0779
Tvs Diode, 5Kw, 60V, Bidir, Do-214Ab; Product Range Littelfuse 26AH0779
TVS DIODE, 5KW, 60V, BIDIR, DO-214AB; Product Range:5.0SMDJ Series; TVS Polarity:Bidirection al; Reverse Stand-Off Voltage Vrwm:60V; Clamping Voltage Vc Max:96.8V; Diode Case Style:DO-214AB; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

TVS DIODE, 5KW, 60V, BIDIR, DO-214AB; Product Range:5.0SMDJ Series; TVS Polarity:Bidirectional; Reverse Stand-Off Voltage Vrwm:60V; Clamping Voltage Vc Max:96.8V; Diode Case Style:DO-214AB; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

Supplier's Site
Tvs 5Kw 60V 5%bi Do-214Ab Tr13 Rohs / Tr Rohs Compliant Littelfuse - 51AK5762 - Newark, An Avnet Company
Chicago, IL, United States
Tvs 5Kw 60V 5%bi Do-214Ab Tr13 Rohs / Tr Rohs Compliant Littelfuse
51AK5762
Tvs 5Kw 60V 5%bi Do-214Ab Tr13 Rohs / Tr Rohs Compliant Littelfuse 51AK5762
TVS 5KW 60V 5%BI DO-214AB TR13 RoHS / TR RoHS Compliant: Yes

TVS 5KW 60V 5%BI DO-214AB TR13 RoHS / TR RoHS Compliant: Yes

Supplier's Site Datasheet
TVS Diodes - 5.0SMDJ60CA - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
5.0SMDJ60CA
TVS Diodes 5.0SMDJ60CA
TVS DIODE 60VWM 96.8VC DO214AB

TVS DIODE 60VWM 96.8VC DO214AB

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Utmel Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 5.0SMDJ60CA 144-5.0SMDJ60CA F10858TR-ND 763823-5.0SMDJ60CA 461-5.0SMDJ60CA 5.0SMDJ60CA 26AH0779 51AK5762 5.0SMDJ60CA
Product Name 5000W Transient Voltage Suppression (TVS) Diode in DO-214AB Package SMD 60V TVS Protection Diode TVS Diodes TVS - TVS - Diodes - 5.0SMDJ60CA TVS DIODE 60VWM 96.8VC SMD TVS Diodes / ESD Suppressors Tvs Diode, 5Kw, 60V, Bidir, Do-214Ab; Product Range Littelfuse Tvs 5Kw 60V 5%bi Do-214Ab Tr13 Rohs / Tr Rohs Compliant Littelfuse TVS Diodes
VC 96.8 volts 96.8 volts 96.8 volts 96.8 volts 96.8 volts 96.8 volts
VBR 66.7 to 73.7 volts 66.7 volts 66.7 volts 66.7 volts 66.7 volts
Configuration Single Single
RoHS Compliant RoHS RoHS RoHS RoHS
Package Tape and Reel DO-214AB, SMC DO-214AB, SMC DO-214AB-2 (SMC) DO-214AB DO-214AB, SMC
Unlock Full Specs
to access all available technical data