Manufacturer: Wurth Electronics Inc.
Win Source Part Number: 1133889-82306050029
Packaging: Reel
Mounting Style: SMD
Applications: General Purpose
Voltage - Clamping: 30V
Categories: Circuit Protection
Supplier Device Package: 0603
Manufacturer Homepage: www.we-online.com
Manufacturer Package: 0603 (1608 Metric)
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
VARISTOR 5.0VDC .2PF ESD 0603
| Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 1133889-82306050029 | 82306050029 |
| Product Name | TVS - TVS - Mixed Technology - 82306050029 | Mixed Technology |
| VC | 30 volts |