Win Source Part Number: 1381030-6A05-T
Category: Discrete Semiconductor Products>Diodes>Rect
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 500 pcs
Technology: Standard
Voltage - DC Reverse (Vr) (Max): 50 V
Current - Average Rectified (Io): 6A
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 6 A
Current - Reverse Leakage @ Vr: 10 µA @ 600 V
Operating Temperature - Junction: -65°C ~ 175°C
Mounting Type: Through Hole
Package / Case: R-6, Axial
Supplier Device Package: R-6
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: Diodes Incorporated
Base Product Number: 6A05
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Diode Standard 50V 6A Through Hole R-6
DIODE GEN PURP 50V 6A R-6
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | General Purpose Diodes |
| Product Number | 1381030-6A05-T | 6A05DITR-ND | 6A05-T | 6A05-T | 6A05-T |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes | Single Diodes | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| VF | 0.9000 volts | 0.9000 volts | 0.9000 volts | ||
| VR | 50 volts | 50 volts | |||
| IR | 0.0100 mA | 0.0100 mA |