Littelfuse, Inc. 5000W Axial Leaded Transient Voltage Suppression (TVS) Diode 5KP33CA

Description
The 5KP Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-Free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% — VBR@25°C Glass passivated junction 5000W peak pulse capability at 10—1000µs waveform, repetition rate (duty cycles):0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 2µA above 12V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375,(9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has Underwriters Laboratory Flammability classification 94V-O Matte Tin Lead-free plated
Request a Quote Datasheet
Description
The 5KP Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-Free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% — VBR@25°C Glass passivated junction 5000W peak pulse capability at 10—1000µs waveform, repetition rate (duty cycles):0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 2µA above 12V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375,(9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has Underwriters Laboratory Flammability classification 94V-O Matte Tin Lead-free plated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5000W Axial Leaded Transient Voltage Suppression (TVS) Diode - 5KP33CA - Littelfuse, Inc.
Rosemont, IL, United States
5000W Axial Leaded Transient Voltage Suppression (TVS) Diode
5KP33CA
5000W Axial Leaded Transient Voltage Suppression (TVS) Diode 5KP33CA
The 5KP Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-Free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% — VBR@25°C Glass passivated junction 5000W peak pulse capability at 10—1000µs waveform, repetition rate (duty cycles):0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 2µA above 12V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375,(9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has Underwriters Laboratory Flammability classification 94V-O Matte Tin Lead-free plated

The 5KP Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-Free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% — VBR@25°C Glass passivated junction 5000W peak pulse capability at 10—1000µs waveform, repetition rate (duty cycles):0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 2µA above 12V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375,(9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has Underwriters Laboratory Flammability classification 94V-O Matte Tin Lead-free plated

Supplier's Site Datasheet
TVS Diodes - 7645455 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
7645455
TVS Diodes 7645455
Diode TVS Bi-Directional 33V 5KW P600

Diode TVS Bi-Directional 33V 5KW P600

Supplier's Site
TVS Diodes - 7645455P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
7645455P
TVS Diodes 7645455P
Diode TVS Bi-Directional 33V 5KW P600

Diode TVS Bi-Directional 33V 5KW P600

Supplier's Site
TVS Diodes - 1787033 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1787033
TVS Diodes 1787033
Diode TVS Bi-Directional 33V 5KW P600

Diode TVS Bi-Directional 33V 5KW P600

Supplier's Site
TVS Diodes - 5KP33CALFCT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
5KP33CALFCT-ND
TVS Diodes 5KP33CALFCT-ND
53.3V Clamp 95.7A Ipp Tvs Diode Through Hole P600

53.3V Clamp 95.7A Ipp Tvs Diode Through Hole P600

Buy Now Datasheet
TVS Diodes - 5KP33CALFTR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
5KP33CALFTR-ND
TVS Diodes 5KP33CALFTR-ND
53.3V Clamp 95.7A Ipp Tvs Diode Through Hole P600

53.3V Clamp 95.7A Ipp Tvs Diode Through Hole P600

Buy Now Datasheet
TVS - TVS - Diodes - 5KP33CA - 1006385-5KP33CA - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - 5KP33CA
1006385-5KP33CA
TVS - TVS - Diodes - 5KP33CA 1006385-5KP33CA
Manufacturer: Littelfuse Inc. Win Source Part Number: 1006385-5KP33CA Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: Through Hole Bidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: P600 STAND-OFF Voltage (Vwm): 33V Minimum Breakdown Voltage: 36.7V Max Clamping Voltage: 53.3V Peak Pulse Current(Ippm): 95.7A Power Dissipation - Pd: 5000W (5kW) Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1006385-5KP33CA
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: Through Hole
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: P600
STAND-OFF Voltage (Vwm): 33V
Minimum Breakdown Voltage: 36.7V
Max Clamping Voltage: 53.3V
Peak Pulse Current(Ippm): 95.7A
Power Dissipation - Pd: 5000W (5kW)
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Tvs Diode, 5Kw, 33V, P600; Product Range Littelfuse - 18H3465 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 5Kw, 33V, P600; Product Range Littelfuse
18H3465
Tvs Diode, 5Kw, 33V, P600; Product Range Littelfuse 18H3465
TVS DIODE, 5KW, 33V, P600; Product Range:5KP Series; TVS Polarity:Bidirection al; Reverse Stand-Off Voltage Vrwm:33V; Clamping Voltage Vc Max:53.3V; Diode Case Style:P600; No. of Pins:2Pins; Breakdown Voltage Min:36.7V RoHS Compliant: Yes

TVS DIODE, 5KW, 33V, P600; Product Range:5KP Series; TVS Polarity:Bidirectional; Reverse Stand-Off Voltage Vrwm:33V; Clamping Voltage Vc Max:53.3V; Diode Case Style:P600; No. of Pins:2Pins; Breakdown Voltage Min:36.7V RoHS Compliant: Yes

Supplier's Site
Tvs Diode, 5Kw, 33V, Bidir, P600; Product Range Littelfuse - 64AH9782 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 5Kw, 33V, Bidir, P600; Product Range Littelfuse
64AH9782
Tvs Diode, 5Kw, 33V, Bidir, P600; Product Range Littelfuse 64AH9782
TVS DIODE, 5KW, 33V, BIDIR, P600; Product Range:5KP Series; TVS Polarity:Bidirection al; Reverse Stand-Off Voltage Vrwm:33V; Clamping Voltage Vc Max:53.3V; Diode Case Style:P600; No. of Pins:2Pins; Breakdown Voltage Min:36.7V; RoHS Compliant: Yes

TVS DIODE, 5KW, 33V, BIDIR, P600; Product Range:5KP Series; TVS Polarity:Bidirectional; Reverse Stand-Off Voltage Vrwm:33V; Clamping Voltage Vc Max:53.3V; Diode Case Style:P600; No. of Pins:2Pins; Breakdown Voltage Min:36.7V; RoHS Compliant: Yes

Supplier's Site
TVS DIODE 33VWM 53.3VC P600 - 461-5KP33CA - Utmel Electronic Limited
Hong Kong, China
TVS DIODE 33VWM 53.3VC P600
461-5KP33CA
TVS DIODE 33VWM 53.3VC P600 461-5KP33CA
TVS DIODE 33VWM 53.3VC P600

TVS DIODE 33VWM 53.3VC P600

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 5KP33CA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
5KP33CA
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 5KP33CA
TVS P600 33V 5000W BIDIR

TVS P600 33V 5000W BIDIR

Supplier's Site
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
5KP33CA
TVS Diodes / ESD Suppressors 5KP33CA
TVS Diodes / ESD Suppressors 33Vso 26VAC 94A

TVS Diodes / ESD Suppressors 33Vso 26VAC 94A

Buy Now Datasheet
TVS Diodes - 5KP33CA - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
5KP33CA
TVS Diodes 5KP33CA
TVS DIODE 33VWM 53.3VC P600

TVS DIODE 33VWM 53.3VC P600

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. RS Components, Ltd. DigiKey Win Source Electronics Newark, An Avnet Company Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Avalanche Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 5KP33CA 7645455 5KP33CALFCT-ND 1006385-5KP33CA 18H3465 461-5KP33CA 5KP33CA 5KP33CA 5KP33CA
Product Name 5000W Axial Leaded Transient Voltage Suppression (TVS) Diode TVS Diodes TVS Diodes TVS - TVS - Diodes - 5KP33CA Tvs Diode, 5Kw, 33V, P600; Product Range Littelfuse TVS DIODE 33VWM 53.3VC P600 Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes / ESD Suppressors TVS Diodes
VR 33 volts
VBR 36.7 to 40.6 volts 36.7 volts 36.7 volts 36.7 to ? volts 36.7 volts 36.7 volts 36.7 volts
PD 5.00E6 milliwatts
Configuration Single Single
Direction Bidirectional Bidirectional Bidirectional
Unlock Full Specs
to access all available technical data