Wurth Electronics ICS, Inc. Hard To Find - 82400152 82400152

Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1133897-82400152 Packaging: Reel Type: Steering (Rail to Rail) Mounting Style: SMD Applications: General Purpose Unidirectional Channels: 2 Current - Peak Pulse (10/1000μs): 6A (8/20μs) Power Line Protection: Yes Categories: Circuit Protection Supplier Device Package: SOT-563 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: SOT-563, SOT-666 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Voltage - Reverse Standoff: 5V (Maximum) Voltage - Breakdown (Minimum): 6V Voltage - Clamping (Maximum) at Ipp: 7.7V
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1133897-82400152 Packaging: Reel Type: Steering (Rail to Rail) Mounting Style: SMD Applications: General Purpose Unidirectional Channels: 2 Current - Peak Pulse (10/1000μs): 6A (8/20μs) Power Line Protection: Yes Categories: Circuit Protection Supplier Device Package: SOT-563 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: SOT-563, SOT-666 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Voltage - Reverse Standoff: 5V (Maximum) Voltage - Breakdown (Minimum): 6V Voltage - Clamping (Maximum) at Ipp: 7.7V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - 82400152 - 1133897-82400152 - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 82400152
1133897-82400152
Hard To Find - 82400152 1133897-82400152
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1133897-82400152 Packaging: Reel Type: Steering (Rail to Rail) Mounting Style: SMD Applications: General Purpose Unidirectional Channels: 2 Current - Peak Pulse (10/1000μs): 6A (8/20μs) Power Line Protection: Yes Categories: Circuit Protection Supplier Device Package: SOT-563 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: SOT-563, SOT-666 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Voltage - Reverse Standoff: 5V (Maximum) Voltage - Breakdown (Minimum): 6V Voltage - Clamping (Maximum) at Ipp: 7.7V

Manufacturer: Wurth Electronics Inc.
Win Source Part Number: 1133897-82400152
Packaging: Reel
Type: Steering (Rail to Rail)
Mounting Style: SMD
Applications: General Purpose
Unidirectional Channels: 2
Current - Peak Pulse (10/1000μs): 6A (8/20μs)
Power Line Protection: Yes
Categories: Circuit Protection
Supplier Device Package: SOT-563
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.we-online.com
Manufacturer Package: SOT-563, SOT-666
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Voltage - Reverse Standoff: 5V (Maximum)
Voltage - Breakdown (Minimum): 6V
Voltage - Clamping (Maximum) at Ipp: 7.7V

Buy Now
TVS Diodes - 82400152 - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
82400152
TVS Diodes 82400152
TVS DIODE 5VWM 7.7VC SOT563

TVS DIODE 5VWM 7.7VC SOT563

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Diode Arrays Transient Voltage Suppressor Diodes (TVS)
Product Number 1133897-82400152 82400152
Product Name Hard To Find - 82400152 TVS Diodes
Diode Type Transient Voltage Suppressor Diodes
VR 5 volts
VBR 6 volts 6 volts
Tj -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

High-speed switching diode - BAS16VY,165 - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
4 suppliers
MPPC (SiPMs) / MPPC arrays - S14160-6050HS - Hamamatsu Photonics Europe
Specs
Diode Applications Detector
CT 900 pF
Package Glass epoxy
View Details
TVS Diodes - 1221457 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Transient Voltage Suppressor Diodes
RoHS Compliant RoHS
Package SOD-323; Sod-323
View Details
Rectifier Diodes, Type SBD - Model: YA878C15R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8900 volts
View Details