Vishay Precision Group TVS - TVS - Diodes - 5KP40A-E3/54 5KP40A-E3/54

Description
Manufacturer: Vishay Win Source Part Number: 1006388-5KP40A-E3/54 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: Through Hole Unidirectional Channels: 1 Family Name: 5KP40A Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: P600 STAND-OFF Voltage (Vwm): 40V Minimum Breakdown Voltage: 44.4V Max Clamping Voltage: 64.5V Peak Pulse Current(Ippm): 77.5A Power Dissipation - Pd: 5000W (5kW) Introduction Date: October 27, 2004 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1006388-5KP40A-E3/54 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: Through Hole Unidirectional Channels: 1 Family Name: 5KP40A Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: P600 STAND-OFF Voltage (Vwm): 40V Minimum Breakdown Voltage: 44.4V Max Clamping Voltage: 64.5V Peak Pulse Current(Ippm): 77.5A Power Dissipation - Pd: 5000W (5kW) Introduction Date: October 27, 2004 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - 5KP40A-E3/54 - 1006388-5KP40A-E3/54 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - 5KP40A-E3/54
1006388-5KP40A-E3/54
TVS - TVS - Diodes - 5KP40A-E3/54 1006388-5KP40A-E3/54
Manufacturer: Vishay Win Source Part Number: 1006388-5KP40A-E3/54 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: Through Hole Unidirectional Channels: 1 Family Name: 5KP40A Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: P600 STAND-OFF Voltage (Vwm): 40V Minimum Breakdown Voltage: 44.4V Max Clamping Voltage: 64.5V Peak Pulse Current(Ippm): 77.5A Power Dissipation - Pd: 5000W (5kW) Introduction Date: October 27, 2004 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1006388-5KP40A-E3/54
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: Through Hole
Unidirectional Channels: 1
Family Name: 5KP40A
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: P600
STAND-OFF Voltage (Vwm): 40V
Minimum Breakdown Voltage: 44.4V
Max Clamping Voltage: 64.5V
Peak Pulse Current(Ippm): 77.5A
Power Dissipation - Pd: 5000W (5kW)
Introduction Date: October 27, 2004
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
TVS Diodes - 8150992P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
8150992P
TVS Diodes 8150992P
TVS Diode Unidirectional 40V 5000W P600

TVS Diode Unidirectional 40V 5000W P600

Supplier's Site
TVS Diodes - 8150992 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
8150992
TVS Diodes 8150992
TVS Diode Unidirectional 40V 5000W P600

TVS Diode Unidirectional 40V 5000W P600

Supplier's Site
TVS Diodes - 1656162 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1656162
TVS Diodes 1656162
TVS Diode Unidirectional 40V 5000W P600

TVS Diode Unidirectional 40V 5000W P600

Supplier's Site
TVS Diodes - 5KP40A-E3/54GICT-ND - DigiKey
Thief River Falls, MN, United States
64.5V Clamp 77.5A Ipp Tvs Diode Through Hole P600

64.5V Clamp 77.5A Ipp Tvs Diode Through Hole P600

Buy Now Datasheet
TVS Diodes - 5KP40A-E3/54GITR-ND - DigiKey
Thief River Falls, MN, United States
64.5V Clamp 77.5A Ipp Tvs Diode Through Hole P600

64.5V Clamp 77.5A Ipp Tvs Diode Through Hole P600

Buy Now Datasheet
40V TVS Protection Diode - 144-5KP40A-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
40V TVS Protection Diode
144-5KP40A-E3/54
40V TVS Protection Diode 144-5KP40A-E3/54
5kW TVS Diode, 40V Reverse Standoff, Unidirectional, P600 Product overview: 5KP40A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 40V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 40V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-5KP40A-E3/54 can be used for catalog matching and distributor lookup.

5kW TVS Diode, 40V Reverse Standoff, Unidirectional, P600 Product overview: 5KP40A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 40V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 40V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-5KP40A-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes 5KP40A-E3/54
TVS DIODE 40VWM 64.5VC P600

TVS DIODE 40VWM 64.5VC P600

Supplier's Site Datasheet
Diode, Tvs, 5Kw, 500A, P600; Product Range Vishay - 60AC4308 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, 5Kw, 500A, P600; Product Range Vishay
60AC4308
Diode, Tvs, 5Kw, 500A, P600; Product Range Vishay 60AC4308
DIODE, TVS, 5KW, 500A, P600; Product Range:TRANSZORB 5KP Series; TVS Polarity:Unidirectio nal; Reverse Stand-Off Voltage Vrwm:40V; Clamping Voltage Vc Max:64.5V; Diode Case Style:P600; No. of Pins:2Pins; Breakdown Voltage Min:44.4V; RoHS Compliant: Yes

DIODE, TVS, 5KW, 500A, P600; Product Range:TRANSZORB 5KP Series; TVS Polarity:Unidirectional; Reverse Stand-Off Voltage Vrwm:40V; Clamping Voltage Vc Max:64.5V; Diode Case Style:P600; No. of Pins:2Pins; Breakdown Voltage Min:44.4V; RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 5KP40A-E3/54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
5KP40A-E3/54
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 5KP40A-E3/54
TVS DIODE 40VWM 64.5VC P600

TVS DIODE 40VWM 64.5VC P600

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number 1006388-5KP40A-E3/54 8150992P 5KP40A-E3/54GICT-ND 144-5KP40A-E3/54 5KP40A-E3/54 60AC4308 5KP40A-E3/54
Product Name TVS - TVS - Diodes - 5KP40A-E3/54 TVS Diodes TVS Diodes 40V TVS Protection Diode TVS Diodes Diode, Tvs, 5Kw, 500A, P600; Product Range Vishay Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single Single Single
Package P600 P600 P600, Axial Tape and Reel P600, Axial P600
VWM 40 volts
IPPM 77.5 amps
VC 64.5 volts 64.5 volts 64.5 volts 64.5 volts
Unlock Full Specs
to access all available technical data