Win Source Part Number: 1041137-8231706A
Category: Circuit Protection>TVS - Mixed Technology
Series: WE-VE
Package: Tape & Reel
Applications: General Purpose
Number of Circuits: 1
Standard Package: 10,000
Mounting: SMD (SMT)
Technology: TVS Diode
Voltage - Clamping: 40V
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.4000
Mfr: Würth Elektronik
Other Names: 732-8231706ATR,732-8
| Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1041137-8231706A | 8231706A |
| Product Name | Circuit Protection - TVS - Mixed Technology | Mixed Technology |
| Package | 0402 (1005 Metric) | 0402 (1005 Metric) |