Manufacturer: Comchip Technology
Category: Discrete Semiconductor Products-- Diodes Rectifiers --Single Diodes
Series: Automotive, AEC-Q101
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Technology: Standard
Voltage - DC Reverse (Vr) (Max): 1000 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.7 V @ 1 A
Reverse Recovery Time (trr): 75 ns
Mounting Type: Surface Mount
Package / Case: Nonstandard SMD
Supplier Device Package: 1206/SOD-123
DIODE GEN PURP 1KV 1A 1206 Product overview: ACURN105-HF from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ACURN105-HF can be used for catalog matching and distributor lookup.
Diode Standard 1000V 1A Surface Mount 1206/SOD-123
Diode Standard 1000V 1A Surface Mount 1206/SOD-123
Diode Standard 1000V 1A Surface Mount 1206/SOD-123
DIODE GEN PURP 1KV 1A 1206
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | General Purpose Diodes |
| Product Number | 280-ACURN105-HF | 641-1645-1-ND | ACURN105-HF | ACURN105-HF | |
| Product Name | Discrete Semiconductor Products-- Diodes Rectifiers --Single Diodes | 1KV 1A Diode and Rectifier | Single Diodes | Rectifiers | Single Diodes |
| VF | 1.7 volts | 1.7 volts | |||
| VR | 1000 volts | 1000 volts | |||
| trr | 75 ns | ||||
| Package | Tape & Reel (TR) | Nonstandard SMD |