Diode Array 2 Independent Standard 1000V 100A Chassis Mount SOT-227-4, miniBLOC
DIODE MODULE GP 1KV 100A ISOTOP Product overview: APT2X101DQ100J from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 100A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 100A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-APT2X101DQ100J can be used for catalog matching and distributor lookup.
DIODE MODULE GP 1KV 100A ISOTOP
DIODE MODULE 1KV 100A ISOTOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Rectifiers | Diodes |
| Product Number | APT2X101DQ100J-ND | 286-APT2X101DQ100J | APT2X101DQ100J | APT2X101DQ100J |
| Product Name | Diode Arrays | 1KV 100A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays |
| Tj | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | ||
| Package | SOT-227-4, miniBLOC | Tube | ||
| RoHS Compliant | RoHS | |||
| Life Cycle Stage | Active |