Littelfuse, Inc. 5000W Transient Voltage Suppression (TVS) Diode in DO-214AB Package 5.0SMDJ60A

Description
The 5.0SMDJ series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 5 kW peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % SMD low profile surface mount package minimizing PCB footprint Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 Built-in strain relief Glass passivated chip junction Fast response time typically less than 1 ps from 0 V to BV min Excellent clamping capability
Request a Quote Datasheet
Description
The 5.0SMDJ series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 5 kW peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % SMD low profile surface mount package minimizing PCB footprint Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 Built-in strain relief Glass passivated chip junction Fast response time typically less than 1 ps from 0 V to BV min Excellent clamping capability
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5000W Transient Voltage Suppression (TVS) Diode in DO-214AB Package - 5.0SMDJ60A - Littelfuse, Inc.
Rosemont, IL, United States
5000W Transient Voltage Suppression (TVS) Diode in DO-214AB Package
5.0SMDJ60A
5000W Transient Voltage Suppression (TVS) Diode in DO-214AB Package 5.0SMDJ60A
The 5.0SMDJ series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 5 kW peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % SMD low profile surface mount package minimizing PCB footprint Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 Built-in strain relief Glass passivated chip junction Fast response time typically less than 1 ps from 0 V to BV min Excellent clamping capability

The 5.0SMDJ series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 5 kW peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % SMD low profile surface mount package minimizing PCB footprint Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 Built-in strain relief Glass passivated chip junction Fast response time typically less than 1 ps from 0 V to BV min Excellent clamping capability

Supplier's Site Datasheet
TVS - TVS - Diodes - 5.0SMDJ60A - 1005857-5.0SMDJ60A - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - 5.0SMDJ60A
1005857-5.0SMDJ60A
TVS - TVS - Diodes - 5.0SMDJ60A 1005857-5.0SMDJ60A
Manufacturer: Littelfuse Inc. Win Source Part Number: 1005857-5.0SMDJ60A Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: DO-214AB (SMCJ) STAND-OFF Voltage (Vwm): 60V Minimum Breakdown Voltage: 66.7V Max Clamping Voltage: 96.8V Peak Pulse Current(Ippm): 51.7A Power Dissipation - Pd: 5000W (5kW) Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1005857-5.0SMDJ60A
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: DO-214AB (SMCJ)
STAND-OFF Voltage (Vwm): 60V
Minimum Breakdown Voltage: 66.7V
Max Clamping Voltage: 96.8V
Peak Pulse Current(Ippm): 51.7A
Power Dissipation - Pd: 5000W (5kW)
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
TVS Diodes - 1719483 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1719483
TVS Diodes 1719483
TVS 5KW 60V 5%UNI DO-214AB TR13 RoHS

TVS 5KW 60V 5%UNI DO-214AB TR13 RoHS

Supplier's Site
TVS Diodes - 1719599 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1719599
TVS Diodes 1719599
TVS 5KW 60V 5%UNI DO-214AB TR13 RoHS

TVS 5KW 60V 5%UNI DO-214AB TR13 RoHS

Supplier's Site
TVS Diodes - 1719599P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1719599P
TVS Diodes 1719599P
TVS 5KW 60V 5%UNI DO-214AB TR13 RoHS

TVS 5KW 60V 5%UNI DO-214AB TR13 RoHS

Supplier's Site
TVS Diodes - 5.0SMDJ60ATR-ND - DigiKey
Thief River Falls, MN, United States
96.8V Clamp 51.7A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

96.8V Clamp 51.7A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - 5.0SMDJ60ACT-ND - DigiKey
Thief River Falls, MN, United States
96.8V Clamp 51.7A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

96.8V Clamp 51.7A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - 5.0SMDJ60ADKR-ND - DigiKey
Thief River Falls, MN, United States
96.8V Clamp 51.7A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

96.8V Clamp 51.7A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - 5.0SMDJ60A - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
5.0SMDJ60A
TVS Diodes 5.0SMDJ60A
TVS DIODE 60VWM 96.8VC DO214AB

TVS DIODE 60VWM 96.8VC DO214AB

Supplier's Site Datasheet
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
5.0SMDJ60A
TVS Diodes / ESD Suppressors 5.0SMDJ60A
TVS Diodes / ESD Suppressors 5kW 60V 5% Uni-Directional

TVS Diodes / ESD Suppressors 5kW 60V 5% Uni-Directional

Buy Now Datasheet
Tvs Diode, 5Kw, 60V, Unidir, Do-214Ab; Product Range Littelfuse - 18AC8108 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 5Kw, 60V, Unidir, Do-214Ab; Product Range Littelfuse
18AC8108
Tvs Diode, 5Kw, 60V, Unidir, Do-214Ab; Product Range Littelfuse 18AC8108
TVS DIODE, 5KW, 60V, UNIDIR, DO-214AB; Product Range:5.0SMDJ Series; TVS Polarity:Unidirectio nal; Reverse Stand-Off Voltage Vrwm:60V; Clamping Voltage Vc Max:96.8V; Diode Case Style:DO-214AB; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

TVS DIODE, 5KW, 60V, UNIDIR, DO-214AB; Product Range:5.0SMDJ Series; TVS Polarity:Unidirectional; Reverse Stand-Off Voltage Vrwm:60V; Clamping Voltage Vc Max:96.8V; Diode Case Style:DO-214AB; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

Supplier's Site
Product Range Littelfuse - 89Y6461 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Littelfuse
89Y6461
Product Range Littelfuse 89Y6461
Product Range:5.0SMDJ Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:60V; Clamping Voltage Max:96.8V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Minimum Breakdown Voltage:66.7V; Maximum Breakdown Voltage:73.7VRoHS Compliant: Yes

Product Range:5.0SMDJ Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:60V; Clamping Voltage Max:96.8V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Minimum Breakdown Voltage:66.7V; Maximum Breakdown Voltage:73.7VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number 5.0SMDJ60A 1005857-5.0SMDJ60A 1719483 1719599P 5.0SMDJ60ATR-ND 5.0SMDJ60A 5.0SMDJ60A 18AC8108 89Y6461
Product Name 5000W Transient Voltage Suppression (TVS) Diode in DO-214AB Package TVS - TVS - Diodes - 5.0SMDJ60A TVS Diodes TVS Diodes TVS Diodes TVS Diodes TVS Diodes / ESD Suppressors Tvs Diode, 5Kw, 60V, Unidir, Do-214Ab; Product Range Littelfuse Product Range Littelfuse
VC 96.8 volts 96.8 volts 96.8 volts 96.8 volts 96.8 volts
VBR 66.7 to 73.7 volts 66.7 volts 66.7 volts 66.7 volts
Package DO-214AB (SMCJ) Do-214ab DO-214 DO-214AB, SMC DO-214AB, SMC DO-214AB-2 (SMC) DO-214AB
VWM 60 volts
IPPM 51.7 amps
Unlock Full Specs
to access all available technical data