The 8.0SMDJ series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. For surface mounted applications to optimize board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30kV(Air), 30kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4 Built-in strain relief Glass passivated chip junction 8kW peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles):0.01%
87.1V Clamp 92A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
87.1V Clamp 92A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
87.1V Clamp 92A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
TVS DIODE 54VWM 87.1VC DO214AB
TVS DIODE, BIDIR, 54V, 8KW, SMC ROHS COMPLIANT: YES
TVS DIODE 54VWM 87.1VC DO214AB
| Littelfuse, Inc. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 8.0SMDJ54CA | 8.0SMDJ54CADKR-ND | 8.0SMDJ54CA | 51AK4018 | 8.0SMDJ54CA |
| Product Name | 8000W, High Power Density in DO-214AB | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, Bidir, 54V, 8Kw, Smc Rohs Compliant Littelfuse | TVS Diodes |
| RoHS Compliant | RoHS | RoHS | |||
| VBR | 60 to 66.3 volts | 60 volts | 60 volts | 60 volts | |
| Configuration | Single | ||||
| Package | DO-214AB, SMC | DO-214AB (SMCJ) | DO-214AB, SMC | ||
| Peak Pulse Power | 8000 watts | 8000 watts | 8000 watts |