162V Clamp 30.9A Ipp Tvs Diode Through Hole P600
162V Clamp 30.9A Ipp Tvs Diode Through Hole P600
Manufacturer: Vishay
Win Source Part Number: 856746-5KP100A-E3/54
Series: TransZorb®
Features: Clamp Ipp Tvs Diode
Package: Reel - TR
Family Name: 5KP100
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 800
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 5KP100A-E3/54GITR, 5KP100AE354, 5KP100A-E3/54-ND, 5KP100A-E3/54GICT
TVS DIODE 100VWM 162VC P600 Product overview: 5KP100A-E3/54 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-5KP100A-E3/54 can be used for catalog matching and distributor lookup.
TVS DIODE 100VWM 162VC P600
TVS DIODE 100VWM 162VC P600
DIODE, TVS, UNIDIRECTIONAL, 8W, 100V, P600; Product Range:TRANSZORB 5KP Series; TVS Polarity:Unidirectio
DIODE, TVS, UNIDIRECTIONAL, 8W, 100V, P600, FULL REEL; Product Range:TRANSZORB 5KP Series; TVS Polarity:Unidirectio
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 5KP100A-E3/54GICT-ND | 856746-5KP100A-E3/54 | 144-5KP100A-E3/54 | 5KP100A-E3/54 | 5KP100A-E3/54 | 18X0091 |
| Product Name | TVS Diodes | TVS - TVS - Diodes - 5KP100A-E3/54 | TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Diode, Tvs, Unidirectional, 8W, 100V, P600; Product Range Vishay |
| Configuration | Single | Single | ||||
| Package | P600, Axial | Tape & Reel (TR) | P600, Axial | P600 | ||
| Peak Pulse Power | 5000 watts | 5000 watts | 5000 watts | 5000 watts | ||
| VC | 162 volts | 162 volts | 162 volts | |||
| VBR | 111 volts | 111 volts | 111 volts |