Sanken Electric Co., Ltd. 200V 1A Diode and Rectifier AM01Z

Description
DIODE GEN PURP 200V 1A AXIAL Product overview: AM01Z from Sanken Electric Co., Ltd. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-AM01Z can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 200V 1A AXIAL Product overview: AM01Z from Sanken Electric Co., Ltd. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-AM01Z can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
200V 1A Diode and Rectifier - 280-AM01Z - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200V 1A Diode and Rectifier
280-AM01Z
200V 1A Diode and Rectifier 280-AM01Z
DIODE GEN PURP 200V 1A AXIAL Product overview: AM01Z from Sanken Electric Co., Ltd. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-AM01Z can be used for catalog matching and distributor lookup.

DIODE GEN PURP 200V 1A AXIAL Product overview: AM01Z from Sanken Electric Co., Ltd. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-AM01Z can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - AM01Z-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
AM01Z-ND
Single Diodes AM01Z-ND
Diode Standard 200V 1A Through Hole

Diode Standard 200V 1A Through Hole

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1044432-AM01Z - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1044432-AM01Z
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1044432-AM01Z
Win Source Part Number: 1044432-AM01Z Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Bulk Standard Package: 1,000 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 980 mV @ 1 A Current - Reverse Leakage @ Vr: 10 µA @ 200 V Operating Temperature - Junction: -40°C ~ 150°C Mounting Type: Through Hole Package / Case: Axial Alternative Parts (Cross-Reference): 1N5818-E3/54; MPG06K-E3/54; MPG06GHE3_A/73; DSK10B-BT; DSK10B; MUR415RLGAM01Z DK; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Sanken Other Names: AM01Z DK Base Product Number: AM01

Win Source Part Number: 1044432-AM01Z
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Bulk
Standard Package: 1,000
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 980 mV @ 1 A
Current - Reverse Leakage @ Vr: 10 µA @ 200 V
Operating Temperature - Junction: -40°C ~ 150°C
Mounting Type: Through Hole
Package / Case: Axial
Alternative Parts (Cross-Reference): 1N5818-E3/54; MPG06K-E3/54; MPG06GHE3_A/73; DSK10B-BT; DSK10B; MUR415RLGAM01Z DK;
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Sanken
Other Names: AM01Z DK
Base Product Number: AM01

Buy Now Datasheet
Single Diodes - AM01Z - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
AM01Z
Single Diodes AM01Z
DIODE GEN PURP 200V 1A AXIAL

DIODE GEN PURP 200V 1A AXIAL

Supplier's Site Datasheet
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
AM01Z
Discrete Semiconductor Products - Diodes - Rectifiers AM01Z
DIODE GEN PURP 200V 1A AXIAL

DIODE GEN PURP 200V 1A AXIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Diodes General Purpose Diodes Rectifiers
Product Number 280-AM01Z AM01Z-ND 1044432-AM01Z AM01Z AM01Z
Product Name 200V 1A Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Package Bulk Axial
RoHS Compliant RoHS RoHS
Tj -40 C (-40 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data