Manufacturer: Wurth Electronics Inc.
Win Source Part Number: 1133892-82307050029
Packaging: Reel
Mounting Style: SMD
Applications: General Purpose
Voltage - Clamping: 17V
Categories: Circuit Protection
Supplier Device Package: 0402
Manufacturer Homepage: www.we-online.com
Manufacturer Package: 0402 (1005 Metric)
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
VARISTOR 5.0VDC .2PF ESD 0402
| Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 1133892-82307050029 | 82307050029 |
| Product Name | TVS - TVS - Mixed Technology - 82307050029 | Mixed Technology |
| VC | 17 volts |