Littelfuse, Inc. 5000W Axial Leaded Transient Voltage Suppression (TVS) Diode 5KP120A

Description
The 5KP Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-Free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% — VBR@25°C Glass passivated junction 5000W peak pulse capability at 10—1000µs waveform, repetition rate (duty cycles):0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 2µA above 12V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375,(9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has Underwriters Laboratory Flammability classification 94V-O Matte Tin Lead-free plated
Request a Quote Datasheet
Description
The 5KP Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-Free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% — VBR@25°C Glass passivated junction 5000W peak pulse capability at 10—1000µs waveform, repetition rate (duty cycles):0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 2µA above 12V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375,(9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has Underwriters Laboratory Flammability classification 94V-O Matte Tin Lead-free plated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5000W Axial Leaded Transient Voltage Suppression (TVS) Diode - 5KP120A - Littelfuse, Inc.
Rosemont, IL, United States
5000W Axial Leaded Transient Voltage Suppression (TVS) Diode
5KP120A
5000W Axial Leaded Transient Voltage Suppression (TVS) Diode 5KP120A
The 5KP Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-Free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% — VBR@25°C Glass passivated junction 5000W peak pulse capability at 10—1000µs waveform, repetition rate (duty cycles):0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 2µA above 12V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375,(9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has Underwriters Laboratory Flammability classification 94V-O Matte Tin Lead-free plated

The 5KP Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-Free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% — VBR@25°C Glass passivated junction 5000W peak pulse capability at 10—1000µs waveform, repetition rate (duty cycles):0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 2µA above 12V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375,(9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has Underwriters Laboratory Flammability classification 94V-O Matte Tin Lead-free plated

Supplier's Site Datasheet
TVS - TVS - Diodes - 5KP120A - 856750-5KP120A - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - 5KP120A
856750-5KP120A
TVS - TVS - Diodes - 5KP120A 856750-5KP120A
Manufacturer: Littelfuse Inc. Win Source Part Number: 856750-5KP120A Series: 5KP Features: Clamp Ipp Tvs Diode Package: Reel - TR Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks HTSUS: 8541.10.0080 Other Part Number: 5KP120ATR, 5KP120ALFCT, -5KP120A, 5KP120A-ND, 5KP120ATR-ND, 5KP120ALFTR, F3383CT, 5KP120ACT, F3383TR-ND, 5KP120ACT-ND, F3383TR, 1294-5KP120A, F3383CT-ND

Manufacturer: Littelfuse Inc.
Win Source Part Number: 856750-5KP120A
Series: 5KP
Features: Clamp Ipp Tvs Diode
Package: Reel - TR
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 800
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
HTSUS: 8541.10.0080
Other Part Number: 5KP120ATR, 5KP120ALFCT, -5KP120A, 5KP120A-ND, 5KP120ATR-ND, 5KP120ALFTR, F3383CT, 5KP120ACT, F3383TR-ND, 5KP120ACT-ND, F3383TR, 1294-5KP120A, F3383CT-ND

Buy Now Datasheet
TVS Diodes - 5KP120ALFTR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
5KP120ALFTR-ND
TVS Diodes 5KP120ALFTR-ND
193V Clamp 26.4A Ipp Tvs Diode Through Hole P600

193V Clamp 26.4A Ipp Tvs Diode Through Hole P600

Buy Now Datasheet
TVS Diodes - 5KP120ALFCT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
5KP120ALFCT-ND
TVS Diodes 5KP120ALFCT-ND
193V Clamp 26.4A Ipp Tvs Diode Through Hole P600

193V Clamp 26.4A Ipp Tvs Diode Through Hole P600

Buy Now Datasheet
Tvs Diode, 5Kw, 120V, P600; Product Range Littelfuse - 06R2135 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 5Kw, 120V, P600; Product Range Littelfuse
06R2135
Tvs Diode, 5Kw, 120V, P600; Product Range Littelfuse 06R2135
TVS DIODE, 5KW, 120V, P600; Product Range:5KP Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:120V; Clamping Voltage Max:193V; Diode Case Style:P600; No. of Pins:2Pins; Minimum Breakdown Voltage:133V; Qualification:- RoHS Compliant: Yes

TVS DIODE, 5KW, 120V, P600; Product Range:5KP Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:120V; Clamping Voltage Max:193V; Diode Case Style:P600; No. of Pins:2Pins; Minimum Breakdown Voltage:133V; Qualification:- RoHS Compliant: Yes

Supplier's Site
Tvs Diode, 5Kw, 120V, P600; Breakdown Voltage Range Littelfuse - 26K8836 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 5Kw, 120V, P600; Breakdown Voltage Range Littelfuse
26K8836
Tvs Diode, 5Kw, 120V, P600; Breakdown Voltage Range Littelfuse 26K8836
TVS DIODE, 5KW, 120V, P600; Breakdown Voltage Range:133V to 147V; Breakdown Voltage Vbr:133V; Clamping Voltage Vc Max:193V; Diode Case Style:P600; Diode Type:Unidirectional TVS; Filter Terminals:Axial Leaded; No. of Pins:2 RoHS Compliant: Yes

TVS DIODE, 5KW, 120V, P600; Breakdown Voltage Range:133V to 147V; Breakdown Voltage Vbr:133V; Clamping Voltage Vc Max:193V; Diode Case Style:P600; Diode Type:Unidirectional TVS; Filter Terminals:Axial Leaded; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site Datasheet
TVS Diodes - 5KP120A - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
5KP120A
TVS Diodes 5KP120A
TVS DIODE 120VWM 193VC P600

TVS DIODE 120VWM 193VC P600

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 5KP120A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
5KP120A
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 5KP120A
TVS DIODE 120VWM 193VC P600

TVS DIODE 120VWM 193VC P600

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Avalanche Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 5KP120A 856750-5KP120A 5KP120ALFTR-ND 06R2135 26K8836 5KP120A 5KP120A
Product Name 5000W Axial Leaded Transient Voltage Suppression (TVS) Diode TVS - TVS - Diodes - 5KP120A TVS Diodes Tvs Diode, 5Kw, 120V, P600; Product Range Littelfuse Tvs Diode, 5Kw, 120V, P600; Breakdown Voltage Range Littelfuse TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
VR 120 volts
VBR 133 to 147 volts 133 volts 133 volts 133 to 147 volts 133 volts 133 volts
PD 5.00E6 milliwatts
Configuration Single
Package P600, Axial P600 P600 P600, Axial P600
Unlock Full Specs
to access all available technical data