Manufacturer: Würth Elektronik
Category: Circuit Protection -Transient Voltage Suppressors (TVS) -TVS Diodes
Series: WE-TVSP
Package: Tape & Reel (TR) \Cut Tape (CT)
Type: Zener
Applications: General Purpose
Operating Temperature: -65°C ~ 150°C (TJ)
Mounting Type: Surface Mount
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA
TVS DIODE 7VWM 12VC DO214AA
| Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 824521700 | |
| Product Name | Circuit Protection -Transient Voltage Suppressors (TVS) -TVS Diodes | TVS Diodes |
| Package | DO-214AA, SMB | SMB; DO-214AA, SMB |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |
| Direction | Bidirectional |