Rectifier Diode, Schottky, 1 Phase, 2 Element, 80A, 100V V(RRM), Silicon, PLASTIC, D61-8-SM, 3 PIN Product overview: 83CNQ100ASM from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 80A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80A, 100V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-83CNQ100ASM can be used for catalog matching and distributor lookup.
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1133956-83CNQ100ASM
Packaging: Bulk
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Operating Temperature - Junction: -55°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 40A
Categories: Discrete Semiconductor Products
Supplier Device Package: D-61-8-SM
Status: Obsolete
Manufacturer Homepage: www.irf.com
Manufacturer Package: D-61-8-SM
Voltage - DC Reverse (Vr) (Maximum): 100V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Family Part Number: 83CNQ100
Manufacturer Pack Quantity: 400
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1V at 80A
Current - Reverse Leakage at Vr: 1.5mA at 100V
Diode Array 1 Pair Common Cathode Schottky 100V 40A Through Hole D-61-8-SM
DIODE ARR SCHOTT 100V 40A D618SM
DIODE ARRAY SCHOTTKY 100V D618SM
Schottky Diodes & Rectifiers 80 Amp 100 Volt Common Cathode
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers | Diode Arrays | Schottky Diodes |
| Product Number | 2085-83CNQ100ASM | 1133956-83CNQ100ASM | 83CNQ100ASM-ND | 83CNQ100ASM | 83CNQ100ASM | 83CNQ100ASM |
| Product Name | Schottky 80A 100V Diode and Rectifier | Hard To Find - 83CNQ100ASM | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays | Schottky Diodes & Rectifiers |
| Package | Bulk | D-61-8-SM | D-61-8-SM | D-61-8-SM | ||
| IO | 40 amps | |||||
| Tj | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | |||
| Diode Type | Schottky; Schottky | Schottky | ||||
| Life Cycle Stage | Obsolete | Removed |