Wurth Electronics ICS, Inc. TVS - TVS - Diodes - 824014 824014

Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1133904-824014 Packaging: Reel Type: Steering (Rail to Rail) Mounting Style: SMD Applications: HDMI Unidirectional Channels: 4 Current - Peak Pulse (10/1000μs): 4A (8/20μs) Power Line Protection: Yes Categories: Circuit Protection Supplier Device Package: SOT-23-6 Temperature Range - Operating: -55°C ~ 85°C Manufacturer Homepage: www.we-online.com Manufacturer Package: SOT-23-6 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Voltage - Reverse Standoff: 5V (Maximum) Voltage - Breakdown (Minimum): 6V Voltage - Clamping (Maximum) at Ipp: 8.2V
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1133904-824014 Packaging: Reel Type: Steering (Rail to Rail) Mounting Style: SMD Applications: HDMI Unidirectional Channels: 4 Current - Peak Pulse (10/1000μs): 4A (8/20μs) Power Line Protection: Yes Categories: Circuit Protection Supplier Device Package: SOT-23-6 Temperature Range - Operating: -55°C ~ 85°C Manufacturer Homepage: www.we-online.com Manufacturer Package: SOT-23-6 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Voltage - Reverse Standoff: 5V (Maximum) Voltage - Breakdown (Minimum): 6V Voltage - Clamping (Maximum) at Ipp: 8.2V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - 824014 - 1133904-824014 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - 824014
1133904-824014
TVS - TVS - Diodes - 824014 1133904-824014
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1133904-824014 Packaging: Reel Type: Steering (Rail to Rail) Mounting Style: SMD Applications: HDMI Unidirectional Channels: 4 Current - Peak Pulse (10/1000μs): 4A (8/20μs) Power Line Protection: Yes Categories: Circuit Protection Supplier Device Package: SOT-23-6 Temperature Range - Operating: -55°C ~ 85°C Manufacturer Homepage: www.we-online.com Manufacturer Package: SOT-23-6 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Voltage - Reverse Standoff: 5V (Maximum) Voltage - Breakdown (Minimum): 6V Voltage - Clamping (Maximum) at Ipp: 8.2V

Manufacturer: Wurth Electronics Inc.
Win Source Part Number: 1133904-824014
Packaging: Reel
Type: Steering (Rail to Rail)
Mounting Style: SMD
Applications: HDMI
Unidirectional Channels: 4
Current - Peak Pulse (10/1000μs): 4A (8/20μs)
Power Line Protection: Yes
Categories: Circuit Protection
Supplier Device Package: SOT-23-6
Temperature Range - Operating: -55°C ~ 85°C
Manufacturer Homepage: www.we-online.com
Manufacturer Package: SOT-23-6
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Voltage - Reverse Standoff: 5V (Maximum)
Voltage - Breakdown (Minimum): 6V
Voltage - Clamping (Maximum) at Ipp: 8.2V

Buy Now
TVS Diodes - 824014 - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
824014
TVS Diodes 824014
TVS DIODE 5VWM 8.2VC SOT23-6

TVS DIODE 5VWM 8.2VC SOT23-6

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Diode Arrays Transient Voltage Suppressor Diodes (TVS)
Product Number 1133904-824014 824014
Product Name TVS - TVS - Diodes - 824014 TVS Diodes
Diode Type Transient Voltage Suppressor Diodes
VR 5 volts
VBR 6 volts 6 volts
Tj -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 7513146P - RS Components, Ltd.
RS Components, Ltd.
Specs
Arrangement Common Anode
Diode Type Zener
Diode Applications Voltage Regulation
View Details
Rectifier Diodes, Type SBD - Model: YG875C20R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.9300 volts
View Details
Dual Zener diodes - BZB84-B11,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
7 suppliers
Diodes, Rectifiers - Arrays - SBE809-TL-E - 893640-SBE809-TL-E - Win Source Electronics
Specs
Diode Type Diode Array
View Details