TVS DIODE 58VWM 93.6VC P600
TVS DIODE 58VWM 93.6VC P600
TVS DIODE 58VWM 93.6VC P600
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 4878-5KP58CACT-ND | 5KP58CA |
| Product Name | TVS Diodes | TVS Diodes |
| Configuration | Single | |
| Package | P600, Axial | |
| Peak Pulse Power | 5000 watts | |
| VC | 93.6 volts |