Wurth Electronics ICS, Inc. TVS - TVS - Diodes - 8240136 8240136

Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1133903-8240136 Packaging: Reel Type: Steering (Rail to Rail) Mounting Style: SMD Applications: General Purpose Unidirectional Channels: 2 Current - Peak Pulse (10/1000μs): 12A (8/20μs) Power Line Protection: Yes Categories: Circuit Protection Supplier Device Package: SOT-143-4 Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: TO-253-4, TO-253AA Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Voltage - Reverse Standoff: 3.3V (Maximum) Voltage - Breakdown (Minimum): 4.5V Voltage - Clamping (Maximum) at Ipp: 6V
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1133903-8240136 Packaging: Reel Type: Steering (Rail to Rail) Mounting Style: SMD Applications: General Purpose Unidirectional Channels: 2 Current - Peak Pulse (10/1000μs): 12A (8/20μs) Power Line Protection: Yes Categories: Circuit Protection Supplier Device Package: SOT-143-4 Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: TO-253-4, TO-253AA Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Voltage - Reverse Standoff: 3.3V (Maximum) Voltage - Breakdown (Minimum): 4.5V Voltage - Clamping (Maximum) at Ipp: 6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - 8240136 - 1133903-8240136 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - 8240136
1133903-8240136
TVS - TVS - Diodes - 8240136 1133903-8240136
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1133903-8240136 Packaging: Reel Type: Steering (Rail to Rail) Mounting Style: SMD Applications: General Purpose Unidirectional Channels: 2 Current - Peak Pulse (10/1000μs): 12A (8/20μs) Power Line Protection: Yes Categories: Circuit Protection Supplier Device Package: SOT-143-4 Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: TO-253-4, TO-253AA Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Voltage - Reverse Standoff: 3.3V (Maximum) Voltage - Breakdown (Minimum): 4.5V Voltage - Clamping (Maximum) at Ipp: 6V

Manufacturer: Wurth Electronics Inc.
Win Source Part Number: 1133903-8240136
Packaging: Reel
Type: Steering (Rail to Rail)
Mounting Style: SMD
Applications: General Purpose
Unidirectional Channels: 2
Current - Peak Pulse (10/1000μs): 12A (8/20μs)
Power Line Protection: Yes
Categories: Circuit Protection
Supplier Device Package: SOT-143-4
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.we-online.com
Manufacturer Package: TO-253-4, TO-253AA
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Voltage - Reverse Standoff: 3.3V (Maximum)
Voltage - Breakdown (Minimum): 4.5V
Voltage - Clamping (Maximum) at Ipp: 6V

Buy Now
TVS Diodes - 8240136 - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
8240136
TVS Diodes 8240136
TVS DIODE 3.3VWM 6VC SOT143-4

TVS DIODE 3.3VWM 6VC SOT143-4

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Diode Arrays Transient Voltage Suppressor Diodes (TVS)
Product Number 1133903-8240136 8240136
Product Name TVS - TVS - Diodes - 8240136 TVS Diodes
Diode Type Transient Voltage Suppressor Diodes
VR 3.3 volts
VBR 4.5 volts 4.5 volts
Tj -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type LLD - Model: TS985C4R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.45 volts
IR 0.0350 mA
View Details
Diodes, Rectifiers - Arrays - 1S953 - 850079-1S953 - Win Source Electronics
Specs
Diode Type Diode Array
View Details
MPPC (SiPMs) / MPPC arrays - S13360-6025PE - Hamamatsu Photonics Europe
Specs
CT 1280 pF
Package Glass epoxy
View Details
TVS Diodes - 1221461 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Transient Voltage Suppressor Diodes
RoHS Compliant RoHS
Package Sot-26
View Details