Littelfuse, Inc. 5000W Transient Voltage Suppression (TVS) Diode in DO-214AB Package 5.0SMDJ36A

Description
The 5.0SMDJ series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 5 kW peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % SMD low profile surface mount package minimizing PCB footprint Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 Built-in strain relief Glass passivated chip junction Fast response time typically less than 1 ps from 0 V to BV min Excellent clamping capability
Request a Quote Datasheet
Description
The 5.0SMDJ series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 5 kW peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % SMD low profile surface mount package minimizing PCB footprint Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 Built-in strain relief Glass passivated chip junction Fast response time typically less than 1 ps from 0 V to BV min Excellent clamping capability
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5000W Transient Voltage Suppression (TVS) Diode in DO-214AB Package - 5.0SMDJ36A - Littelfuse, Inc.
Rosemont, IL, United States
5000W Transient Voltage Suppression (TVS) Diode in DO-214AB Package
5.0SMDJ36A
5000W Transient Voltage Suppression (TVS) Diode in DO-214AB Package 5.0SMDJ36A
The 5.0SMDJ series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 5 kW peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % SMD low profile surface mount package minimizing PCB footprint Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 Built-in strain relief Glass passivated chip junction Fast response time typically less than 1 ps from 0 V to BV min Excellent clamping capability

The 5.0SMDJ series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 5 kW peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % SMD low profile surface mount package minimizing PCB footprint Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 Built-in strain relief Glass passivated chip junction Fast response time typically less than 1 ps from 0 V to BV min Excellent clamping capability

Supplier's Site Datasheet
TVS - TVS - Diodes - 5.0SMDJ36A - 1005851-5.0SMDJ36A - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - 5.0SMDJ36A
1005851-5.0SMDJ36A
TVS - TVS - Diodes - 5.0SMDJ36A 1005851-5.0SMDJ36A
Manufacturer: Littelfuse Inc. Win Source Part Number: 1005851-5.0SMDJ36A Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: DO-214AB (SMCJ) STAND-OFF Voltage (Vwm): 36V Minimum Breakdown Voltage: 40V Max Clamping Voltage: 58.1V Peak Pulse Current(Ippm): 86.1A Power Dissipation - Pd: 5000W (5kW) Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1005851-5.0SMDJ36A
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: DO-214AB (SMCJ)
STAND-OFF Voltage (Vwm): 36V
Minimum Breakdown Voltage: 40V
Max Clamping Voltage: 58.1V
Peak Pulse Current(Ippm): 86.1A
Power Dissipation - Pd: 5000W (5kW)
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
TVS Diodes - F4121DKR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F4121DKR-ND
TVS Diodes F4121DKR-ND
58.1V Clamp 86.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

58.1V Clamp 86.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - F4121CT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F4121CT-ND
TVS Diodes F4121CT-ND
58.1V Clamp 86.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

58.1V Clamp 86.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - F4121TR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F4121TR-ND
TVS Diodes F4121TR-ND
58.1V Clamp 86.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

58.1V Clamp 86.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - 1719465 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1719465
TVS Diodes 1719465
TVS 5KW 36V 5%UNI DO-214AB TR13 RoHS

TVS 5KW 36V 5%UNI DO-214AB TR13 RoHS

Supplier's Site
TVS Diodes - 1719465P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1719465P
TVS Diodes 1719465P
TVS 5KW 36V 5%UNI DO-214AB TR13 RoHS

TVS 5KW 36V 5%UNI DO-214AB TR13 RoHS

Supplier's Site
TVS Diodes - 1716755 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1716755
TVS Diodes 1716755
TVS 5KW 36V 5%UNI DO-214AB TR13 RoHS

TVS 5KW 36V 5%UNI DO-214AB TR13 RoHS

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 5.0SMDJ36A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
5.0SMDJ36A
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 5.0SMDJ36A
TVS DIODE 36VWM 58.1VC DO214AB

TVS DIODE 36VWM 58.1VC DO214AB

Supplier's Site
TVS Diodes - 5.0SMDJ36A - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
5.0SMDJ36A
TVS Diodes 5.0SMDJ36A
TVS DIODE 36VWM 58.1VC DO214AB

TVS DIODE 36VWM 58.1VC DO214AB

Supplier's Site Datasheet
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
5.0SMDJ36A
TVS Diodes / ESD Suppressors 5.0SMDJ36A
TVS Diodes / ESD Suppressors 5kW 36V 5% Uni-Directional

TVS Diodes / ESD Suppressors 5kW 36V 5% Uni-Directional

Buy Now Datasheet
Product Range Littelfuse - 89Y6457 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Littelfuse
89Y6457
Product Range Littelfuse 89Y6457
Product Range:5.0SMDJ Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:36V; Clamping Voltage Max:58.1V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Minimum Breakdown Voltage:40V; Maximum Breakdown Voltage:44.2V RoHS Compliant: Yes

Product Range:5.0SMDJ Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:36V; Clamping Voltage Max:58.1V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Minimum Breakdown Voltage:40V; Maximum Breakdown Voltage:44.2V RoHS Compliant: Yes

Supplier's Site
Tvs Diode, 5Kw, 36V, Unidir, Do-214Ab; Product Range Littelfuse - 11AC4521 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 5Kw, 36V, Unidir, Do-214Ab; Product Range Littelfuse
11AC4521
Tvs Diode, 5Kw, 36V, Unidir, Do-214Ab; Product Range Littelfuse 11AC4521
TVS DIODE, 5KW, 36V, UNIDIR, DO-214AB; Product Range:5.0SMDJ Series; TVS Polarity:Unidirectio nal; Reverse Stand-Off Voltage Vrwm:36V; Clamping Voltage Vc Max:58.1V; Diode Case Style:DO-214AB; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

TVS DIODE, 5KW, 36V, UNIDIR, DO-214AB; Product Range:5.0SMDJ Series; TVS Polarity:Unidirectional; Reverse Stand-Off Voltage Vrwm:36V; Clamping Voltage Vc Max:58.1V; Diode Case Style:DO-214AB; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number 5.0SMDJ36A 1005851-5.0SMDJ36A F4121DKR-ND 1719465 1719465P 5.0SMDJ36A 5.0SMDJ36A 5.0SMDJ36A 89Y6457 11AC4521
Product Name 5000W Transient Voltage Suppression (TVS) Diode in DO-214AB Package TVS - TVS - Diodes - 5.0SMDJ36A TVS Diodes TVS Diodes TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes TVS Diodes / ESD Suppressors Product Range Littelfuse Tvs Diode, 5Kw, 36V, Unidir, Do-214Ab; Product Range Littelfuse
VC 58.1 volts 58.1 volts 58.1 volts 58.1 volts 58.1 volts 58.1 volts
VBR 40 to 44.2 volts 40 volts 40 volts 40 volts 40 volts
Package DO-214AB (SMCJ) DO-214AB, SMC Do-214ab DO-214 DO-214AB (SMCJ) DO-214AB, SMC DO-214AB-2 (SMC) DO-214AB
VWM 36 volts
IPPM 86.1 amps
Unlock Full Specs
to access all available technical data