Manufacturer: Wurth Electronics Inc
Win Source Part Number: 908489-82356240030
Package: Reel - TR
Package: 0603 (1608 Metric)
Mounting: Surface Mount
Categories: Circuit Protection
Case / Package: 0603
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 732-13299-2, 732-13299-1, 732-13299-6
ESD SUPPRESSOR 0603; 24VDC; 3PF
| Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 908489-82356240030 | 82356240030 |
| Product Name | TVS - TVS - Mixed Technology - 82356240030 | Mixed Technology |
| Package | 0603 |