The 5KP Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-Free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% — VBR@25°C Glass passivated junction 5000W peak pulse capability at 10—1000µs waveform, repetition rate (duty cycles):0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 2µA above 12V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375,(9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has Underwriters Laboratory Flammability classification 94V-O Matte Tin Lead-free plated
38.9V Clamp 131.1A Ipp Tvs Diode Through Hole P600
38.9V Clamp 131.1A Ipp Tvs Diode Through Hole P600
TVS Diodes / ESD Suppressors 24Vso 18VAC 128A
TVS DIODE, 5KW, 24V, P600; Product Range:5KP Series; TVS Polarity:Unidirectio
TVS DIODE, 5KW, 24V, P600, FULL REEL; Product Range:5KP Series; TVS Polarity:Unidirectio
TVS DIODE, 5KW, 24V, UNIDIR, P600; Product Range:5KP series; TVS Polarity:Unidirectio
TVS P600 24V 5000W UNIDIR
| Littelfuse, Inc. | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Avalanche Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 5KP24A | 5KP24ALFCT-ND | 5KP24A | 5KP24A | 18H3447 | 18AC8115 | 5KP24A |
| Product Name | 5000W Axial Leaded Transient Voltage Suppression (TVS) Diode | TVS Diodes | TVS Diodes / ESD Suppressors | TVS Diodes | Tvs Diode, 5Kw, 24V, P600; Product Range Littelfuse | Tvs Diode, 5Kw, 24V, Unidir, P600; Product Range Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| VR | 24 volts | ||||||
| VBR | 26.7 to 29.5 volts | 26.7 volts | 26.7 volts | 26.7 volts | 26.7 to ? volts | 26.7 volts | |
| PD | 5.00E6 milliwatts | ||||||
| Configuration | Single | ||||||
| Package | P600, Axial | P600-2 | P600, Axial | P600 | P600 | P600 |