Manufacturer: Wurth Electronics Inc
Win Source Part Number: 858353-824501511
Series: WE-TVSP
Operating Temperature Range: -65°C ~ 150°C (TJ)
Features: 82.4V Clamp 4.9A Ipp Tvs Diode Surface Mount DO-214AC
Package: Reel - TR
Package: DO-214AC, SMA
Mounting: Surface Mount
Categories: Circuit Protection
Case / Package: DO-214AC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 33 Weeks
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Other Part Number: 732-9963-6, 732-9963-2, 732-9963-1
TVS DIODE 51VWM 82.4VC DO214AC
| Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 858353-824501511 | 824501511 |
| Product Name | TVS - TVS - Diodes - 824501511 | TVS Diodes |
| Package | DO-214AC | SMA; DO-214AC, SMA |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |
| Direction | Bidirectional |