Diode Standard 600V 6A Through Hole R-6
Diode Standard 600V 6A Through Hole R-6
DIODE GEN PURP 600V 6A R-6 Product overview: 6A6-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 6A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-6A6-TP can be used for catalog matching and distributor lookup.
Manufacturer: Micro Commercial Co
Win Source Part Number: 1006779-6A6-TP
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 6A
Voltage - Forward (Vf) (Max) @ If: 950mV @ 6A
Current - Reverse Leakage @ Vr: 10μA @ 600V
Capacitance @ Vr, F: 150pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: R-6
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 500
DIODE GEN PURP 600V 6A R-6
DIODE GEN PURP 600V 6A R-6
6A 600V STANDARD RECOVERY RECTIFIER, R-6, 13IN. REEL
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | General Purpose Diodes | Rectifiers | Rectifiers |
| Product Number | 6A6-TPMSCT-ND | 280-6A6-TP | 1006779-6A6-TP | 6A6-TP | 6A6-TP | 70055548 | 6A6-TP |
| Product Name | Single Diodes | 600V 6A Diode and Rectifier | Diodes, Rectifiers - Single - 6A6-TP | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | 6A 600V STANDARD RECOVERY RECTIFIER, R-6, 13IN. REEL | Rectifiers |
| Tj | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to ? C (-67 to ? F) | |||
| Package | Tape & Reel (TR) | R-6, Axial | R-6 | R-6 | |||
| RoHS Compliant | RoHS | ||||||
| Diode Type | Standard | ||||||
| VF | 0.9500 volts | 0.9500 volts | 0.9500 volts | 0.9500 volts |