Comchip Technology Corporation Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes ACPDQC5V0R-HF

Description
Win Source Part Number: 1362041-ACPDQC5V0R-H F Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Temperature Range - Operating: -40°C ~ 150°C (TJ) Fake Threat In the Open Market: 52 pct. Type: Zener MSL Level: 1 (Unlimited) Mfr: Comchip Technology Series: Automotive, AEC-Q101 Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402C/SOD-923F Base Product Number: ACPDQC5 Mounting Type: Surface Mount HTSUS: 8541.10.0080 Applications: Automotive REACH Status: REACH Unaffected ECCN: EAR99 Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 5V (Max) Voltage - Breakdown (Min): 5.6V Voltage - Clamping (Max) @ Ipp: 12V Current - Peak Pulse (10/1000µs): 11A (8/20µs) Power Line Protection: No Capacitance @ Frequency: 24pF @ 1MHz
Request a Quote Datasheet
Description
Win Source Part Number: 1362041-ACPDQC5V0R-H F Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Temperature Range - Operating: -40°C ~ 150°C (TJ) Fake Threat In the Open Market: 52 pct. Type: Zener MSL Level: 1 (Unlimited) Mfr: Comchip Technology Series: Automotive, AEC-Q101 Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402C/SOD-923F Base Product Number: ACPDQC5 Mounting Type: Surface Mount HTSUS: 8541.10.0080 Applications: Automotive REACH Status: REACH Unaffected ECCN: EAR99 Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 5V (Max) Voltage - Breakdown (Min): 5.6V Voltage - Clamping (Max) @ Ipp: 12V Current - Peak Pulse (10/1000µs): 11A (8/20µs) Power Line Protection: No Capacitance @ Frequency: 24pF @ 1MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1362041-ACPDQC5V0R-HF - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1362041-ACPDQC5V0R-HF
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1362041-ACPDQC5V0R-HF
Win Source Part Number: 1362041-ACPDQC5V0R-H F Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Temperature Range - Operating: -40°C ~ 150°C (TJ) Fake Threat In the Open Market: 52 pct. Type: Zener MSL Level: 1 (Unlimited) Mfr: Comchip Technology Series: Automotive, AEC-Q101 Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402C/SOD-923F Base Product Number: ACPDQC5 Mounting Type: Surface Mount HTSUS: 8541.10.0080 Applications: Automotive REACH Status: REACH Unaffected ECCN: EAR99 Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 5V (Max) Voltage - Breakdown (Min): 5.6V Voltage - Clamping (Max) @ Ipp: 12V Current - Peak Pulse (10/1000µs): 11A (8/20µs) Power Line Protection: No Capacitance @ Frequency: 24pF @ 1MHz

Win Source Part Number: 1362041-ACPDQC5V0R-HF
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Fake Threat In the Open Market: 52 pct.
Type: Zener
MSL Level: 1 (Unlimited)
Mfr: Comchip Technology
Series: Automotive, AEC-Q101
Package: Tape & Reel
Product Status: Active
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402C/SOD-923F
Base Product Number: ACPDQC5
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
Applications: Automotive
REACH Status: REACH Unaffected
ECCN: EAR99
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 5V (Max)
Voltage - Breakdown (Min): 5.6V
Voltage - Clamping (Max) @ Ipp: 12V
Current - Peak Pulse (10/1000µs): 11A (8/20µs)
Power Line Protection: No
Capacitance @ Frequency: 24pF @ 1MHz

Buy Now Datasheet
TVS Diodes - 641-1636-1-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
641-1636-1-ND
TVS Diodes 641-1636-1-ND
12V Clamp 11A (8/20µs) Ipp Tvs Diode Surface Mount 0402C/SOD-923F

12V Clamp 11A (8/20µs) Ipp Tvs Diode Surface Mount 0402C/SOD-923F

Buy Now Datasheet
TVS Diodes - 641-1636-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
641-1636-2-ND
TVS Diodes 641-1636-2-ND
12V Clamp 11A (8/20µs) Ipp Tvs Diode Surface Mount 0402C/SOD-923F

12V Clamp 11A (8/20µs) Ipp Tvs Diode Surface Mount 0402C/SOD-923F

Buy Now Datasheet
TVS Diodes - 641-1636-6-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
641-1636-6-ND
TVS Diodes 641-1636-6-ND
12V Clamp 11A (8/20µs) Ipp Tvs Diode Surface Mount 0402C/SOD-923F

12V Clamp 11A (8/20µs) Ipp Tvs Diode Surface Mount 0402C/SOD-923F

Buy Now Datasheet
12V TVS Protection Diode - 144-ACPDQC5V0R-HF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
12V TVS Protection Diode
144-ACPDQC5V0R-HF
12V TVS Protection Diode 144-ACPDQC5V0R-HF
TVS DIODE 5VWM 12V 0402C/SOD923F Product overview: ACPDQC5V0R-HF from Comchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 12V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 12V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ACPDQC5V0R-HF can be used for catalog matching and distributor lookup.

TVS DIODE 5VWM 12V 0402C/SOD923F Product overview: ACPDQC5V0R-HF from Comchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 12V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 12V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ACPDQC5V0R-HF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes ACPDQC5V0R-HF
TVS DIODE 5VWM 12V 0402C/SOD923F

TVS DIODE 5VWM 12V 0402C/SOD923F

Supplier's Site Datasheet
TVS DIODE 5VWM 12VC 0402 - 186-ACPDQC5V0R-HF - Utmel Electronic Limited
Hong Kong, China
TVS DIODE 5VWM 12VC 0402
186-ACPDQC5V0R-HF
TVS DIODE 5VWM 12VC 0402 186-ACPDQC5V0R-HF
TVS DIODE 5VWM 12VC 0402

TVS DIODE 5VWM 12VC 0402

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Utmel Electronic Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1362041-ACPDQC5V0R-HF 641-1636-1-ND 144-ACPDQC5V0R-HF ACPDQC5V0R-HF 186-ACPDQC5V0R-HF
Product Name Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes 12V TVS Protection Diode TVS Diodes TVS DIODE 5VWM 12VC 0402
Package 0402 (1005 Metric) 0402 (1006 Metric) Tape & Reel (TR) 0402 (1006 Metric) 0402 (1005 Metric)
VC 12 volts 12 volts 12 volts 12 volts
VBR 5.6 volts 5.6 volts 5.6 volts
CT 24 pF 24 pF
Tj -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data