The 5.0SMDJxxS series, single chip design is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 5 kW peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Recognized to UL 497B as an Isolated Loop Circuit Protector DO214AB SMT package for minimized board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c ESD protection of data lines in accordance with IEC 61000-4-2, ESD 30 kV (Air), 30 kV (Contact) EFT protection of data lines in accordance with IEC 61000-4-4 Built-in strain relief Glass passivated chip junction
48.4V Clamp 103.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
48.4V Clamp 103.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
48.4V Clamp 103.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
TVS Diodes / ESD Suppressors 5KW 30V 5% UNI DO214AB
TVS DIODE, UNIDIR, 30V, DO-214AB ROHS COMPLIANT: YES
TVS DIODE 30VWM 48.4V DO214 TR13
TVS DIODE 30VWM 48.4V DO214 TR13
| Littelfuse, Inc. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 5.0SMDJ30AS | 18-5.0SMDJ30ASCT-ND | 5.0SMDJ30AS | 30AK1097 | 5.0SMDJ30AS | 5.0SMDJ30AS |
| Product Name | Single Chip Design, 5000W | TVS Diodes | TVS Diodes / ESD Suppressors | Tvs Diode, Unidir, 30V, Do-214Ab Rohs Compliant Littelfuse | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | RoHS | ||||
| VC | 48.4 volts | 48.4 volts | 48.4 volts | 48.4 volts | ||
| VBR | 33.3 to 36.8 volts | 33.3 volts | 33.3 volts | 33.3 volts | ||
| Configuration | Single | |||||
| Package | DO-214AB, SMC | DO-214AB-2 | DO-214AB, SMC | DO-214AB (SMCJ) |