Littelfuse, Inc. 5000W Axial Leaded Transient Voltage Suppression (TVS) Diode 5KP48CA

Description
The 5KP Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-Free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% — VBR@25°C Glass passivated junction 5000W peak pulse capability at 10—1000µs waveform, repetition rate (duty cycles):0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 2µA above 12V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375,(9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has Underwriters Laboratory Flammability classification 94V-O Matte Tin Lead-free plated
Request a Quote Datasheet
Description
The 5KP Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-Free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% — VBR@25°C Glass passivated junction 5000W peak pulse capability at 10—1000µs waveform, repetition rate (duty cycles):0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 2µA above 12V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375,(9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has Underwriters Laboratory Flammability classification 94V-O Matte Tin Lead-free plated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5000W Axial Leaded Transient Voltage Suppression (TVS) Diode - 5KP48CA - Littelfuse, Inc.
Rosemont, IL, United States
5000W Axial Leaded Transient Voltage Suppression (TVS) Diode
5KP48CA
5000W Axial Leaded Transient Voltage Suppression (TVS) Diode 5KP48CA
The 5KP Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-Free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% — VBR@25°C Glass passivated junction 5000W peak pulse capability at 10—1000µs waveform, repetition rate (duty cycles):0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 2µA above 12V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375,(9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has Underwriters Laboratory Flammability classification 94V-O Matte Tin Lead-free plated

The 5KP Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-Free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% — VBR@25°C Glass passivated junction 5000W peak pulse capability at 10—1000µs waveform, repetition rate (duty cycles):0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 2µA above 12V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375,(9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has Underwriters Laboratory Flammability classification 94V-O Matte Tin Lead-free plated

Supplier's Site Datasheet
TVS Diodes - 5KP48CALFTR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
5KP48CALFTR-ND
TVS Diodes 5KP48CALFTR-ND
77.4V Clamp 65.9A Ipp Tvs Diode Through Hole P600

77.4V Clamp 65.9A Ipp Tvs Diode Through Hole P600

Buy Now Datasheet
TVS Diodes - 5KP48CALFCT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
5KP48CALFCT-ND
TVS Diodes 5KP48CALFCT-ND
77.4V Clamp 65.9A Ipp Tvs Diode Through Hole P600

77.4V Clamp 65.9A Ipp Tvs Diode Through Hole P600

Buy Now Datasheet
TVS Diodes - 7645467 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
7645467
TVS Diodes 7645467
Littelfuse 5KP48CA TVS Diode

Littelfuse 5KP48CA TVS Diode

Supplier's Site
TVS - TVS - Diodes - 5KP48CA - 1006395-5KP48CA - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - 5KP48CA
1006395-5KP48CA
TVS - TVS - Diodes - 5KP48CA 1006395-5KP48CA
Manufacturer: Littelfuse Inc. Win Source Part Number: 1006395-5KP48CA Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: Through Hole Bidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: P600 STAND-OFF Voltage (Vwm): 48V Minimum Breakdown Voltage: 53.3V Max Clamping Voltage: 77.4V Peak Pulse Current(Ippm): 65.9A Power Dissipation - Pd: 5000W (5kW) Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1006395-5KP48CA
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: Through Hole
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: P600
STAND-OFF Voltage (Vwm): 48V
Minimum Breakdown Voltage: 53.3V
Max Clamping Voltage: 77.4V
Peak Pulse Current(Ippm): 65.9A
Power Dissipation - Pd: 5000W (5kW)
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
5KP48CA
TVS Diodes / ESD Suppressors 5KP48CA
TVS Diodes / ESD Suppressors 48Vso 37VAC 65A

TVS Diodes / ESD Suppressors 48Vso 37VAC 65A

Buy Now Datasheet
TVS Diodes - 5KP48CA - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
5KP48CA
TVS Diodes 5KP48CA
TVS P600 48V 5000W BIDIR

TVS P600 48V 5000W BIDIR

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 5KP48CA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
5KP48CA
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 5KP48CA
TVS P600 48V 5000W BIDIR

TVS P600 48V 5000W BIDIR

Supplier's Site
Tvs Diode, 5Kw, 48V, P600; Product Range Littelfuse - 18H3484 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 5Kw, 48V, P600; Product Range Littelfuse
18H3484
Tvs Diode, 5Kw, 48V, P600; Product Range Littelfuse 18H3484
TVS DIODE, 5KW, 48V, P600; Product Range:5KP Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:48V; Clamping Voltage Max:77.4V; Diode Case Style:P600; No. of Pins:2Pins; Minimum Breakdown Voltage:53.3V; Qualification:- RoHS Compliant: Yes

TVS DIODE, 5KW, 48V, P600; Product Range:5KP Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:48V; Clamping Voltage Max:77.4V; Diode Case Style:P600; No. of Pins:2Pins; Minimum Breakdown Voltage:53.3V; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Tvs Diode, 5Kw, 48V, P600; Breakdown Voltage Range Littelfuse - 06R2188 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 5Kw, 48V, P600; Breakdown Voltage Range Littelfuse
06R2188
Tvs Diode, 5Kw, 48V, P600; Breakdown Voltage Range Littelfuse 06R2188
TVS DIODE, 5KW, 48V, P600; Breakdown Voltage Range:53.3V to 58.9V; Breakdown Voltage Vbr:53.3V; Clamping Voltage Vc Max:77.4V; Diode Case Style:P600; Diode Type:Bidirectional TVS; Filter Terminals:Axial Leaded; No. of Pins:2 RoHS Compliant: Yes

TVS DIODE, 5KW, 48V, P600; Breakdown Voltage Range:53.3V to 58.9V; Breakdown Voltage Vbr:53.3V; Clamping Voltage Vc Max:77.4V; Diode Case Style:P600; Diode Type:Bidirectional TVS; Filter Terminals:Axial Leaded; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey RS Components, Ltd. Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Avalanche Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 5KP48CA 5KP48CALFTR-ND 7645467 1006395-5KP48CA 5KP48CA 5KP48CA 5KP48CA 18H3484 06R2188
Product Name 5000W Axial Leaded Transient Voltage Suppression (TVS) Diode TVS Diodes TVS Diodes TVS - TVS - Diodes - 5KP48CA TVS Diodes / ESD Suppressors TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Tvs Diode, 5Kw, 48V, P600; Product Range Littelfuse Tvs Diode, 5Kw, 48V, P600; Breakdown Voltage Range Littelfuse
VR 48 volts
VBR 53.3 to 58.9 volts 53.3 volts 53.3 volts 53.3 volts 53.3 volts 53.3 volts 53.3 to 58.9 volts
PD 5.00E6 milliwatts
Configuration Single Single
Package P600, Axial P600 P600 P600-2 P600, Axial P600 P600 P600
Unlock Full Specs
to access all available technical data