Manufacturer: Comchip Technology
Win Source Part Number: 1135299-ACPDQC3V3T-H
Series: Automotive, AEC-Q101
Packaging: Reel - TR
Type: Zener
Package: 0402 (1005 Metric)
Applications: Automotive
Mounting: SMD
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 3.3V (Maximum)
Current - Peak Pulse (10/1000μs): 16A (8/20μs)
Power Line Protection: No
Capacitance @ Frequency: 20pF @ 1MHz
Categories: Circuit Protection
Minimum Breakdown Voltage: 3.6V
Manufacturer Homepage: www.comchiptech.com
Manufacturer Package: 0402C/SOD-923F
Maximum Clamping Voltage: 9.8V
Alternative Parts (Cross-Reference): VCUG040030H1RP; ESDALC6V1-1BM2; ESDALC6V1-1BT2;
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs
TVS DIODE 3.3VWM 9.8VC 0402C Product overview: ACPDQC3V3T-HF from Comchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ACPDQC3V3T-HF can be used for catalog matching and distributor lookup.
9.8V Clamp 16A (8/20µs) Ipp Tvs Diode Surface Mount 0402C/SOD-923F
9.8V Clamp 16A (8/20µs) Ipp Tvs Diode Surface Mount 0402C/SOD-923F
9.8V Clamp 16A (8/20µs) Ipp Tvs Diode Surface Mount 0402C/SOD-923F
TVS DIODE 3.3VWM 9.8VC 0402C
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1135299-ACPDQC3V3T-HF | 144-ACPDQC3V3T-HF | 641-1635-1-ND | ACPDQC3V3T-HF |
| Product Name | TVS - TVS - Diodes - ACPDQC3V3T-HF | TVS Protection Diode | TVS Diodes | TVS Diodes |
| VC | 9.8 volts | 9.8 volts | 9.8 volts | |
| VBR | 3.6 volts | 3.6 volts | 3.6 volts | |
| CT | 20 pF | |||
| Configuration | Single | Single | ||
| RoHS Compliant | RoHS |