9.2V Clamp 543.6A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
9.2V Clamp 543.6A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
9.2V Clamp 543.6A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
DIO TVS VWM 5.0V 5kW UNIDIR SMC
TVS DIODE 5VWM 9.2VC DO214AB
TVS Diodes / ESD Suppressors 5V 5kW UNIDIR SMC
TVS DIODE 5VWM 9.2VC DO214AB
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 5.0SMDJ5.0ATR-ND | 67AC7029 | 5.0SMDJ5.0A | 5.0SMDJ5.0A | 5.0SMDJ5.0A |
| Product Name | TVS Diodes | Dio Tvs Vwm 5.0V 5Kw Unidir Smc Bourns | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors | TVS Diodes |
| Configuration | Single | ||||
| Package | DO-214AB, SMC | DO-214AB (SMC) | DO-214AB-2 (SMC) | DO-214AB, SMC | |
| Peak Pulse Power | 5000 watts | 5000 watts | 5000 watts | ||
| VC | 9.2 volts | 9.2 volts | 9.2 volts |