The Littelfuse 5.0SMDJ170CA is a bidirectional TVS diode designed for transient voltage suppression in sensitive electronic equipment. It features a peak pulse power capability of 5000W at a 10/1000Oºs waveform, making it suitable for protecting against voltage transients caused by lightning and other events. The reverse stand-off voltage is rated at 170V, with a maximum clamping voltage of 275V. This diode is housed in a DO-214AB package, which is optimized for surface mounting and offers a low profile to save board space. The device operates within a temperature range of -65°C to 150°C and has a typical thermal resistance from junction to ambient of 75°C/W. It exhibits a fast response time of less than 1.0ps and a low reverse leakage current of less than 5OºA when the breakdown voltage is above 22V. The product is RoHS compliant, halogen-free, and features a glass passivated chip junction for enhanced reliability. It is suitable for applications in telecom, computer, industrial, and consumer electronics.
Trans Voltage Suppressor Diode, 5000W, 170V V(RWM), Bidirectional, 1 Element, Silicon, DO-214AB, SMC, 2 PIN Product overview: 5.0SMDJ170CA-T7 from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5000W, 170V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 5000W, 170V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-5.0SMDJ170CA-T7 can be used for catalog matching and distributor lookup.
275V Clamp 18.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
275V Clamp 18.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
275V Clamp 18.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
TVS 5KW 170V 5% BI DO-214AB TR07 RoHS
TVS DIODE 170VWM 275VC DO214AB
TVS DIODE 170VWM 275VC DO214AB
TVS DIODE, 5KW, 170V, BIDIR, DO-214AB; Product Range:5.0SMDJ Series; TVS Polarity:Bidirection
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-5.0SMDJ170CA-T7 | 5.0SMDJ170CA-T7TR-ND | 552271 | 5.0SMDJ170CA-T7 | 5.0SMDJ170CA-T7 | 33AC1138 |
| Product Name | 5000W 170V TVS Protection Diode | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | Tvs Diode, 5Kw, 170V, Bidir, Do-214Ab; Product Range Littelfuse |
| Configuration | Single | Single | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| Package | Tape and Reel | DO-214AB, SMC | DO-214AB (SMCJ) | DO-214AB, SMC | DO-214AB | |
| Peak Pulse Power | 5000 watts | 5000 watts | 5000 watts | 5000 watts | ||
| Tj | -55 C (-67 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |