Alpha & Omega Semiconductor, Ltd. TVS Diodes AOZ8832DI-05

Description
19.5V Clamp 15A Ipp Tvs Diode Surface Mount 3-DFN (1.0 x 0.60)
Request a Quote Datasheet
Description
19.5V Clamp 15A Ipp Tvs Diode Surface Mount 3-DFN (1.0 x 0.60)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - AOZ8832DI-05-ND - DigiKey
Thief River Falls, MN, United States
19.5V Clamp 15A Ipp Tvs Diode Surface Mount 3-DFN (1.0 x 0.60)

19.5V Clamp 15A Ipp Tvs Diode Surface Mount 3-DFN (1.0 x 0.60)

Buy Now Datasheet
TVS - TVS - Diodes - AOZ8832DI-05 - 861274-AOZ8832DI-05 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - AOZ8832DI-05
861274-AOZ8832DI-05
TVS - TVS - Diodes - AOZ8832DI-05 861274-AOZ8832DI-05
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 861274-AOZ8832DI-05 Operating Temperature Range: -40°C ~ 125°C (TJ) Features: 19.5V Clamp 15A Ipp Tvs Diode Surface Mount 3-DFN (1.0 x 0.60) Package: 3-UFDFN Package: Reel - TR Mounting: Surface Mount Family Name: AOZ8832 Categories: Circuit Protection Case / Package: 3-DFN (1.0 x 0.60) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 861274-AOZ8832DI-05
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: 19.5V Clamp 15A Ipp Tvs Diode Surface Mount 3-DFN (1.0 x 0.60)
Package: 3-UFDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: AOZ8832
Categories: Circuit Protection
Case / Package: 3-DFN (1.0 x 0.60)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
Singapore, Singapore
TVS Protection Diode
144-AOZ8832DI-05
TVS Protection Diode 144-AOZ8832DI-05
TVS DIODE 5VWM 19.5VC 3DFN Product overview: AOZ8832DI-05 from Alpha and Omega Semiconductor, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-AOZ8832DI-05 can be used for catalog matching and distributor lookup.

TVS DIODE 5VWM 19.5VC 3DFN Product overview: AOZ8832DI-05 from Alpha and Omega Semiconductor, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-AOZ8832DI-05 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes AOZ8832DI-05
TVS DIODE 5VWM 19.5VC 3DFN

TVS DIODE 5VWM 19.5VC 3DFN

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - AOZ8832DI-05 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
AOZ8832DI-05
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes AOZ8832DI-05
TVS DIODE 5VWM 19.5VC 3DFN

TVS DIODE 5VWM 19.5VC 3DFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number AOZ8832DI-05-ND 861274-AOZ8832DI-05 144-AOZ8832DI-05 AOZ8832DI-05 AOZ8832DI-05
Product Name TVS Diodes TVS - TVS - Diodes - AOZ8832DI-05 TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package 3-UFDFN 3-DFN (1.0 x 0.60) Tape & Reel (TR) 3-UFDFN 3-DFN (1.0 x 0.60)
VC 19.5 volts 19.5 volts 19.5 volts
IFSM 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

Low capacitance unidirectional double ESD protection diode - MMBZ15VAL-QR - Nexperia B.V.
Specs
Diode Applications Protector
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
2 suppliers
TVS Diodes - 2467494P - RS Components, Ltd.
RS Components, Ltd.
Specs
Direction Unidirectional
RoHS Compliant RoHS
Package SOT26; SOT-26
View Details
Power TVS Modules - 90KS200CH1 - Micross Components, Inc.
Micross Components, Inc.
Specs
VBR 200 volts
View Details