The Littelfuse 5.0SMDJ series transient suppressor diode is a bidirectional device designed to protect sensitive electronic equipment from voltage transients caused by lightning and other events. It features a maximum reverse stand-off voltage (V(Rwm)) of 40V and can handle peak pulse power dissipation of 5000W at a 10/1000Oºs waveform. The diode is housed in a DO-214AB (SMC) surface mount package, which minimizes PCB footprint. This component exhibits a fast response time of less than 1.0 picosecond and has excellent clamping capability, making it suitable for protecting I/O interfaces, VCC buses, and other vulnerable circuits in telecom, computer, industrial, and consumer electronics applications. It is RoHS compliant, halogen-free, and has a maximum operating temperature range of -65°C to 150°C. The device also meets various agency approvals, including IEC 61000-4-2 for ESD protection, ensuring reliability in demanding environments.
The 5.0SMDJ series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 5 kW peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % SMD low profile surface mount package minimizing PCB footprint Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 Built-in strain relief Glass passivated chip junction Fast response time typically less than 1 ps from 0 V to BV min Excellent clamping capability
64.5V Clamp 77.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
64.5V Clamp 77.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
64.5V Clamp 77.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1005852-5.0SMDJ40CA
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: DO-214AB (SMCJ)
STAND-OFF Voltage (Vwm): 40V
Minimum Breakdown Voltage: 44.4V
Max Clamping Voltage: 64.5V
Peak Pulse Current(Ippm): 77.6A
Power Dissipation - Pd: 5000W (5kW)
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
TVS Diodes / ESD Suppressors 5kW 40V 5% Bi-Directional
TVS DIODE 40VWM 64.5VC DO214AB
TVS DIODE, 5KW, 40V, BIDIR, DO-214AB; Product Range:5.0SMDJ Series; TVS Polarity:Bidirection
TRANSIENT SUPPRESSOR DIODE,SINGLE,BIDIREC
| Littelfuse, Inc. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 5.0SMDJ40CA | F6809CT-ND | 1005852-5.0SMDJ40CA | 5.0SMDJ40CA | 5.0SMDJ40CA | 18AC8101 | 51AK5758 |
| Product Name | 5000W Transient Voltage Suppression (TVS) Diode in DO-214AB Package | TVS Diodes | TVS - TVS - Diodes - 5.0SMDJ40CA | TVS Diodes / ESD Suppressors | TVS Diodes | Tvs Diode, 5Kw, 40V, Bidir, Do-214Ab; Product Range Littelfuse | Transient Suppressor Diode,single,bidirectional,40V V(Rwm),do-214Ab / Smc Rohs Compliant Littelfuse |
| VC | 64.5 volts | 64.5 volts | 64.5 volts | 64.5 volts | 64.5 volts | ||
| VBR | 44.4 to 49.1 volts | 44.4 volts | 44.4 volts | 44.4 volts | |||
| Configuration | Single | ||||||
| Package | DO-214AB, SMC | DO-214AB (SMCJ) | DO-214AB-2 (SMC) | DO-214AB, SMC | DO-214AB | ||
| Peak Pulse Power | 5000 watts | 5000 watts |