Win Source Part Number: 1368204-ACGRTS4004-H
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Mfr: Comchip Technology
Series: Automotive, AEC-Q101
Package: Tape & Reel
Product Status: Active
Package / Case: SOD-123F
Supplier Device Package: TS/SOD-123FL
Base Product Number: ACGRTS4004
Technology: Standard
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 400 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1 V @ 1 A
Speed: Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr: 10 µA @ 400 V
Capacitance @ Vr, F: 6pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Diode Standard 400V 1A Surface Mount TS/SOD-123FL
Diode Standard 400V 1A Surface Mount TS/SOD-123FL
Diode Standard 400V 1A Surface Mount TS/SOD-123FL
DIODE GP 400V 1A TS/SOD123FL Product overview: ACGRTS4004-HF from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ACGRTS4004-HF can be used for catalog matching and distributor lookup.
Rectifiers SMD 400V 1A AUTOMOTIVE GRADE
DIODE GP 400V 1A TS/SOD123FL
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | Diodes |
| Product Number | 1368204-ACGRTS4004-HF | 641-2037-6-ND | 280-ACGRTS4004-HF | ACGRTS4004-HF | ACGRTS4004-HF |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes | Single Diodes | 400V 1A Diode and Rectifier | Rectifiers | Single Diodes |
| VF | 1 volts | 1 volts | |||
| VR | 400 volts | 400 volts | |||
| IR | 0.0100 mA | 0.0100 mA |