48.4V Clamp 103A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
48.4V Clamp 103A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
48.4V Clamp 103A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
TVS DIODE 30VWM 48.4VC DO214AB
TVS DIODE 30VWM 48.4VC DO214AB
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 5.0SMDJ30ABBTR-ND | 5.0SMDJ30A | 5.0SMDJ30A |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | ||
| Package | DO-214AB, SMC | DO-214AB (SMC) | DO-214AB, SMC |
| Peak Pulse Power | 5000 watts | 5000 watts | 5000 watts |
| VC | 48.4 volts | 48.4 volts | 48.4 volts |