48.4V Clamp 103A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
48.4V Clamp 103A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
48.4V Clamp 103A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1005848-5.0SMDJ30CA
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Family Name: 5.0SMDJ30CA
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: DO-214AB (SMCJ)
STAND-OFF Voltage (Vwm): 30V
Minimum Breakdown Voltage: 33.3V
Max Clamping Voltage: 48.4V
Peak Pulse Current(Ippm): 103A
Power Dissipation - Pd: 5000W (5kW)
Alternative Parts (Cross-Reference): 5.0SMLJ 30CA-TP-HF; 5.0SMLJ 30CA-TP; TV50C300JB-G;
Introduction Date: October 01, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
103A 48.4V 5kW 33.3V 30V DO-214AB Electrostatic and Surge Protection (TVS/ESD) ROHS
Diode TVS Single Bi-Dir 30V 5KW 2-Pin DO-214AB T/R
TVS DIODE, 5KW, 30V, BIDIR, DO-214AB; Product Range:5.0SMDJ Series; TVS Polarity:Bidirection
TRANSIENT SUPPRESSOR DIODE,SINGLE,BIDIREC
TVS DIODE 30VWM 48.4VC DO214AB
TVS Diodes / ESD Suppressors 5kW 30V 5% Bi-Directional
| DigiKey | Win Source Electronics | LCSC Electronics Technology (HK) Limited | Utmel Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | F6258TR-ND | 1005848-5.0SMDJ30CA | 5.0SMDJ30CA | 461-5.0SMDJ30CA | 18AC8100 | 51AK5757 | 5.0SMDJ30CA | 5.0SMDJ30CA |
| Product Name | TVS Diodes | TVS - TVS - Diodes - 5.0SMDJ30CA | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) | Diode TVS Single Bi-Dir 30V 5KW 2-Pin DO-214AB T/R | Tvs Diode, 5Kw, 30V, Bidir, Do-214Ab; Product Range Littelfuse | Transient Suppressor Diode,single,bidirectional,30V V(Rwm),do-214Ab / Smc Rohs Compliant Littelfuse | TVS Diodes | TVS Diodes / ESD Suppressors |
| Configuration | Single | Single | ||||||
| Package | DO-214AB, SMC | DO-214AB (SMCJ) | DO-214AB, SMC | DO-214AB | DO-214AB, SMC | DO-214AB-2 (SMC) | ||
| Peak Pulse Power | 5000 watts | 5000 watts | 5000 watts | 5000 watts | ||||
| VC | 48.4 volts | 48.4 volts | 48.4 volts | 48.4 volts | 48.4 volts | 48.4 volts | ||
| VBR | 33.3 volts | 33.3 volts | 33.3 volts | 33.3 volts | 33.3 volts |