Manufacturer: Vishay
Win Source Part Number: 1006352-5KASMC33AHM3
Packaging: Reel - TR
Type: Zener
Applications: Automotive
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -65°C to 185°C (TJ)
Case / Package: DO-214AB (SMCJ)
STAND-OFF Voltage (Vwm): 33V
Minimum Breakdown Voltage: 36.7V
Max Clamping Voltage: 53.3V
Power Dissipation - Pd: 5000W (5kW)
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Trans Voltage Suppressor Diode, Product overview: 5KASMC33AHM3_A/H from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-5KASMC33AHM3_A/H
53.3V Clamp Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
53.3V Clamp Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
53.3V Clamp Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
TVS DIODE, AEC-Q101, UNIDIR, 33V, DO214AB ROHS COMPLIANT: YES
TVS DIODE 33VWM 53.3VC DO214AB
TVS Diodes / ESD Suppressors 5KW,33V 5%,SMC_HT AEC-Q101 Qualified
TVS DIODE 33VWM 53.3VC DO214AB
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1006352-5KASMC33AHM3_A/H | 144-5KASMC33AHM3_A/H | 5KASMC33AHM3_A/HGIDKR-ND | 57AJ1040 | 5KASMC33AHM3_A/H | 5KASMC33AHM3_A/H | 5KASMC33AHM3_A/H |
| Product Name | TVS - TVS - Diodes - 5KASMC33AHM3_A/H | TVS Protection Diode | TVS Diodes | Tvs Diode, Aec-Q101, Unidir, 33V, Do214Ab Rohs Compliant Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors | TVS Diodes |
| Package | DO-214AB (SMCJ) | DO-214AB, SMC | DO-214AB (SMCJ) | DO-214AB-2 (SMC) | DO-214AB, SMC | ||
| VWM | 33 volts | ||||||
| VC | 53.3 volts | 53.3 volts | 53.3 volts | 53.3 volts | |||
| VBR | 36.7 volts | 36.7 volts | 36.7 volts | 36.7 volts | |||
| Tj | -65 to 185 C (-85 to 365 F) | -65 C (-85 F) | -65 to 185 C (-85 to 365 F) | -65 to 185 C (-85 to 365 F) | -65 to 185 C (-85 to 365 F) |