DIODES Incorporated Single Diodes 6A10-T

Description
Diode Standard 1000V 6A Through Hole R-6
Request a Quote Datasheet
Description
Diode Standard 1000V 6A Through Hole R-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 6A10DITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
6A10DITR-ND
Single Diodes 6A10DITR-ND
Diode Standard 1000V 6A Through Hole R-6

Diode Standard 1000V 6A Through Hole R-6

Buy Now Datasheet
Diodes, Rectifiers - Single - 6A10-T - 856978-6A10-T - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 6A10-T
856978-6A10-T
Diodes, Rectifiers - Single - 6A10-T 856978-6A10-T
Manufacturer: Diodes Incorporated Win Source Part Number: 856978-6A10-T Features: Diode 1000 V Package: Reel - TR Part Status: Obsolete Family Name: 6A10 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Other Part Number: 6A10TR-ND, 6A10CT-ND, 6A10DICT, 6A10TR, 6A10DITR, 6A10CT, 6A105, 6A10T

Manufacturer: Diodes Incorporated
Win Source Part Number: 856978-6A10-T
Features: Diode 1000 V
Package: Reel - TR
Part Status: Obsolete
Family Name: 6A10
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Other Part Number: 6A10TR-ND, 6A10CT-ND, 6A10DICT, 6A10TR, 6A10DITR, 6A10CT, 6A105, 6A10T

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
6A10-T
Rectifiers 6A10-T
Rectifiers 1000V 6A

Rectifiers 1000V 6A

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 6A10-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
6A10-T
Discrete Semiconductor Products - Diodes - Rectifiers 6A10-T
DIODE GEN PURP 1KV 6A R-6

DIODE GEN PURP 1KV 6A R-6

Supplier's Site
Single Diodes - 6A10-T - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
6A10-T
Single Diodes 6A10-T
DIODE GEN PURP 1KV 6A R-6

DIODE GEN PURP 1KV 6A R-6

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Diodes Diodes Rectifiers Rectifiers General Purpose Diodes
Product Number 6A10DITR-ND 856978-6A10-T 6A10-T 6A10-T 6A10-T
Product Name Single Diodes Diodes, Rectifiers - Single - 6A10-T Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes
Tj -65 to 175 C (-85 to 347 F)
Diode Type Diode 1000 V
Package R-6 R-6, Axial
Life Cycle Stage Removed
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Assembly - SP100UF - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 0.3300 to 0.5000 amps
View Details
B48-2 and B48-2T Series B485B-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Diode and Rectifier - 281-2N6240 - ERSAELECTRONICS PTE. LTD.
Rochester Electronics
Specs
Package Bulk
View Details
Rectifier Diodes, Type LLD - Model: YG911S2R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Package TO-220F
IO 5 amps
VRRM 200 volts
View Details