Littelfuse, Inc. 5000W Transient Voltage Suppression (TVS) Diode in DO-214AB Package 5.0SMDJ58CA

Description
The 5.0SMDJ series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 5 kW peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % SMD low profile surface mount package minimizing PCB footprint Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 Built-in strain relief Glass passivated chip junction Fast response time typically less than 1 ps from 0 V to BV min Excellent clamping capability
Request a Quote Datasheet
Description
The 5.0SMDJ series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 5 kW peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % SMD low profile surface mount package minimizing PCB footprint Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 Built-in strain relief Glass passivated chip junction Fast response time typically less than 1 ps from 0 V to BV min Excellent clamping capability
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5000W Transient Voltage Suppression (TVS) Diode in DO-214AB Package - 5.0SMDJ58CA - Littelfuse, Inc.
Rosemont, IL, United States
5000W Transient Voltage Suppression (TVS) Diode in DO-214AB Package
5.0SMDJ58CA
5000W Transient Voltage Suppression (TVS) Diode in DO-214AB Package 5.0SMDJ58CA
The 5.0SMDJ series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 5 kW peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % SMD low profile surface mount package minimizing PCB footprint Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 Built-in strain relief Glass passivated chip junction Fast response time typically less than 1 ps from 0 V to BV min Excellent clamping capability

The 5.0SMDJ series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 5 kW peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % SMD low profile surface mount package minimizing PCB footprint Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 Built-in strain relief Glass passivated chip junction Fast response time typically less than 1 ps from 0 V to BV min Excellent clamping capability

Supplier's Site Datasheet
TVS - TVS - Diodes - 5.0SMDJ58CA - 1005856-5.0SMDJ58CA - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - 5.0SMDJ58CA
1005856-5.0SMDJ58CA
TVS - TVS - Diodes - 5.0SMDJ58CA 1005856-5.0SMDJ58CA
Manufacturer: Littelfuse Inc. Win Source Part Number: 1005856-5.0SMDJ58CA Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Bidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: DO-214AB (SMCJ) STAND-OFF Voltage (Vwm): 58V Minimum Breakdown Voltage: 64.4V Max Clamping Voltage: 93.6V Peak Pulse Current(Ippm): 53.5A Power Dissipation - Pd: 5000W (5kW) Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1005856-5.0SMDJ58CA
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: DO-214AB (SMCJ)
STAND-OFF Voltage (Vwm): 58V
Minimum Breakdown Voltage: 64.4V
Max Clamping Voltage: 93.6V
Peak Pulse Current(Ippm): 53.5A
Power Dissipation - Pd: 5000W (5kW)
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
TVS Diodes - F10857TR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F10857TR-ND
TVS Diodes F10857TR-ND
93.6V Clamp 53.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

93.6V Clamp 53.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - F10857DKR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F10857DKR-ND
TVS Diodes F10857DKR-ND
93.6V Clamp 53.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

93.6V Clamp 53.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - F10857CT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F10857CT-ND
TVS Diodes F10857CT-ND
93.6V Clamp 53.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

93.6V Clamp 53.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - 5.0SMDJ58CA - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
5.0SMDJ58CA
TVS Diodes 5.0SMDJ58CA
TVS DIODE 58VWM 93.6VC DO214AB

TVS DIODE 58VWM 93.6VC DO214AB

Supplier's Site Datasheet
Tvs Diode, Bidir, 58V, 5Kw, Do-214Ab; Product Range Littelfuse - 26AH0778 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Bidir, 58V, 5Kw, Do-214Ab; Product Range Littelfuse
26AH0778
Tvs Diode, Bidir, 58V, 5Kw, Do-214Ab; Product Range Littelfuse 26AH0778
TVS DIODE, BIDIR, 58V, 5KW, DO-214AB; Product Range:5.0SMDJ Series; TVS Polarity:Bidirection al; Reverse Stand-Off Voltage Vrwm:58V; Clamping Voltage Vc Max:93.6V; Diode Case Style:DO-214AB; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

TVS DIODE, BIDIR, 58V, 5KW, DO-214AB; Product Range:5.0SMDJ Series; TVS Polarity:Bidirectional; Reverse Stand-Off Voltage Vrwm:58V; Clamping Voltage Vc Max:93.6V; Diode Case Style:DO-214AB; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. Win Source Electronics DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 5.0SMDJ58CA 1005856-5.0SMDJ58CA F10857TR-ND 5.0SMDJ58CA 26AH0778
Product Name 5000W Transient Voltage Suppression (TVS) Diode in DO-214AB Package TVS - TVS - Diodes - 5.0SMDJ58CA TVS Diodes TVS Diodes Tvs Diode, Bidir, 58V, 5Kw, Do-214Ab; Product Range Littelfuse
RoHS Compliant RoHS RoHS
VC 93.6 volts 93.6 volts 93.6 volts 93.6 volts 93.6 volts
VBR 64.4 to 71.2 volts 64.4 volts 64.4 volts 64.4 volts
Package DO-214AB (SMCJ) DO-214AB, SMC DO-214AB, SMC DO-214AB
VWM 58 volts
Unlock Full Specs
to access all available technical data