Manufacturer: Wurth Electronics Inc.
Win Source Part Number: 1133909-82402305
Packaging: Reel
Type: Zener
Mounting Style: SMD
Applications: General Purpose
Unidirectional Channels: 5
Current - Peak Pulse (10/1000μs): 6A (8/20μs)
Power Line Protection: No
Categories: Circuit Protection
Supplier Device Package: SOT-23-6L
Temperature Range - Operating: -55°C ~ 85°C
Manufacturer Homepage: www.we-online.com
Manufacturer Package: SOT-23-6
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Voltage - Reverse Standoff: 5V (Maximum)
Voltage - Breakdown (Minimum): 6V
Voltage - Clamping (Maximum) at Ipp: 6.8V
Capacitance at Frequency: 13pF at 1MHz
TVS DIODE 5VWM 6.8VC SOT23-6L
| Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1133909-82402305 | 82402305 |
| Product Name | Hard To Find - 82402305 | TVS Diodes |
| Diode Type | Transient Voltage Suppressor Diodes | |
| VR | 5 volts | |
| VBR | 6 volts | 6 volts |
| Tj | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) |