DIODES Incorporated Bridge Rectifiers ABS10A-13

Description
Bridge Rectifier Single Phase Standard 1kV Surface Mount 4-SOPA
Request a Quote Datasheet
Description
Bridge Rectifier Single Phase Standard 1kV Surface Mount 4-SOPA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - ABS10A-13DITR-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
ABS10A-13DITR-ND
Bridge Rectifiers ABS10A-13DITR-ND
Bridge Rectifier Single Phase Standard 1kV Surface Mount 4-SOPA

Bridge Rectifier Single Phase Standard 1kV Surface Mount 4-SOPA

Buy Now Datasheet
Bridge Rectifiers - ABS10A-13DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
ABS10A-13DIDKR-ND
Bridge Rectifiers ABS10A-13DIDKR-ND
Bridge Rectifier Single Phase Standard 1kV Surface Mount 4-SOPA

Bridge Rectifier Single Phase Standard 1kV Surface Mount 4-SOPA

Buy Now Datasheet
Bridge Rectifiers - ABS10A-13DICT-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
ABS10A-13DICT-ND
Bridge Rectifiers ABS10A-13DICT-ND
Bridge Rectifier Single Phase Standard 1kV Surface Mount 4-SOPA

Bridge Rectifier Single Phase Standard 1kV Surface Mount 4-SOPA

Buy Now Datasheet
Bridge Rectifiers - ABS10A-13 - 909153-ABS10A-13 - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - ABS10A-13
909153-ABS10A-13
Bridge Rectifiers - ABS10A-13 909153-ABS10A-13
Manufacturer: Diodes Incorporated Win Source Part Number: 909153-ABS10A-13 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Bridge Rectifier Single Phase Standard 1 kV Surface Mount 4-SOPA Package: 4-SMD, Gull Wing Package: Reel - TR Mounting: Surface Mount Family Name: ABS10 Categories: Discrete Semiconductor Products Case / Package: 4-SOPA ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Affected HTSUS: 8541.10.0080 Other Part Number: ABS10A-13DITR, ABS10A-13DICT, ABS10A-13DIDKR

Manufacturer: Diodes Incorporated
Win Source Part Number: 909153-ABS10A-13
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bridge Rectifier Single Phase Standard 1 kV Surface Mount 4-SOPA
Package: 4-SMD, Gull Wing
Package: Reel - TR
Mounting: Surface Mount
Family Name: ABS10
Categories: Discrete Semiconductor Products
Case / Package: 4-SOPA
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Other Part Number: ABS10A-13DITR, ABS10A-13DICT, ABS10A-13DIDKR

Buy Now Datasheet
1KV 1A Diode and Rectifier - 299-ABS10A-13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1KV 1A Diode and Rectifier
299-ABS10A-13
1KV 1A Diode and Rectifier 299-ABS10A-13
BRIDGE RECT 1PHASE 1KV 1A 4SOPA Product overview: ABS10A-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 1A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-ABS10A-13 can be used for catalog matching and distributor lookup.

BRIDGE RECT 1PHASE 1KV 1A 4SOPA Product overview: ABS10A-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 1A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-ABS10A-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes >> Bridge Rectifiers - ABS10A-13 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Bridge Rectifiers
ABS10A-13
Diodes >> Bridge Rectifiers ABS10A-13
35A 1.1V@1A 1A 1kV SOPA-4 Bridge Rectifiers ROHS

35A 1.1V@1A 1A 1kV SOPA-4 Bridge Rectifiers ROHS

Supplier's Site Datasheet
Bridge Rectifiers - ABS10A-13 - ODG (Origin Data Global)
Shenzhen, China
Bridge Rectifiers
ABS10A-13
Bridge Rectifiers ABS10A-13
BRIDGE RECT 1PHASE 1KV 1A 4SOPA

BRIDGE RECT 1PHASE 1KV 1A 4SOPA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bridge Rectifiers
ABS10A-13
Bridge Rectifiers ABS10A-13
Bridge Rectifiers Bridge Rectifier

Bridge Rectifiers Bridge Rectifier

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - ABS10A-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
ABS10A-13
Discrete Semiconductor Products - Diodes - Bridge Rectifiers ABS10A-13
BRIDGE RECT 1PHASE 1KV 1A 4SOPA

BRIDGE RECT 1PHASE 1KV 1A 4SOPA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Rectifiers Rectifiers Diodes Rectifiers Rectifiers
Product Number ABS10A-13DITR-ND 909153-ABS10A-13 299-ABS10A-13 ABS10A-13 ABS10A-13 ABS10A-13 ABS10A-13
Product Name Bridge Rectifiers Bridge Rectifiers - ABS10A-13 1KV 1A Diode and Rectifier Diodes >> Bridge Rectifiers Bridge Rectifiers Bridge Rectifiers Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Rectifier Configuration / Technology Bridge Bridge
Package 4-SMD, Gull Wing Tape & Reel (TR) SOPA-4
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Diode Type Bridge Rectifier Single Phase Standard 1 kV Surface Mount 4-SOPA
RoHS Compliant RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes - F40A - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 2.5 amps
IF 250 mA
trr 300 ns
View Details
B48-2 and B48-2T Series B481G-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Schottky barrier diode - BAT54,215 - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
9 suppliers
Single Diodes - BAS116E6327HTSA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Tj 150 C (302 F)
View Details
4 suppliers