58.1V Clamp 86.1A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
58.1V Clamp 86.1A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
58.1V Clamp 86.1A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
TVS DIODE 36VWM 58.1VC DO214AB
TVS Diodes / ESD Suppressors 36V 5kW BIDIR
TVS DIODE 36VWM 58.1VC DO214AB
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 5.0SMDJ36CA-HCT-ND | 5.0SMDJ36CA-H | 5.0SMDJ36CA-H | 5.0SMDJ36CA-H |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors | TVS Diodes |
| Configuration | Single | |||
| Package | DO-214AB, SMC | DO-214AB (SMC) | DO-214AB-2 (SMC) | DO-214AB, SMC |
| Peak Pulse Power | 5000 watts | 5000 watts | 5000 watts | |
| VC | 58.1 volts | 58.1 volts | 58.1 volts |