TVS DIODE 28VWM 45.4VC DO214AB
Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconn
Part Status: Obsolete
Voltage - Reverse Standoff (Typ): 5.5V (Max)
Voltage - Breakdown (Min): 50.4V
Power - Peak Pulse: 500W
Applications: Telecom
Operating Temperature: -40°C ~ 85°C
Package / Case: 4-SMD, No Lead
Mounting Type: Fixed
| ODG (Origin Data Global) | Win Source Electronics | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 824550281 | |
| Product Name | TVS Diodes | Connectors,Interconnects |
| Direction | Unidirectional | |
| Package | DO-214AB, SMC | 4-SMD, No Lead |
| Peak Pulse Power | 3000 watts | 500 watts |