Diode Standard 1000V 15A Through Hole TO-220 [K]
DIODE GEN PURP 1KV 15A TO220 Product overview: APT15D100KG from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 15A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 15A, TO220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-APT15D100KG can be used for catalog matching and distributor lookup.
DIODE GEN PURP 1KV 15A TO220
DIODE GEN PURP 1KV 15A TO220
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | General Purpose Diodes | Rectifiers |
| Product Number | APT15D100KG-ND | 280-APT15D100KG | APT15D100KG | APT15D100KG |
| Product Name | Single Diodes | 1KV 15A TO220 Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | ||
| Package | Tube | TO-220; TO-220-3 | ||
| RoHS Compliant | RoHS | |||
| VF | 2.3 volts |