Vishay Intertechnology, Inc. Through-Hole 54V TVS Protection Diode 5KP54A-E3/54

Description
5kW TVS Diode, 54V, Unidirectional, P600, Through Hole Product overview: 5KP54A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, Through-Hole, 54V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, Through-Hole, 54V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-5KP54A-E3/54 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
5kW TVS Diode, 54V, Unidirectional, P600, Through Hole Product overview: 5KP54A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, Through-Hole, 54V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, Through-Hole, 54V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-5KP54A-E3/54 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole 54V TVS Protection Diode - 144-5KP54A-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 54V TVS Protection Diode
144-5KP54A-E3/54
Through-Hole 54V TVS Protection Diode 144-5KP54A-E3/54
5kW TVS Diode, 54V, Unidirectional, P600, Through Hole Product overview: 5KP54A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, Through-Hole, 54V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, Through-Hole, 54V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-5KP54A-E3/54 can be used for catalog matching and distributor lookup.

5kW TVS Diode, 54V, Unidirectional, P600, Through Hole Product overview: 5KP54A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, Through-Hole, 54V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, Through-Hole, 54V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-5KP54A-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 5KP54A-E3/54GITR-ND - DigiKey
Thief River Falls, MN, United States
87.1V Clamp 57.4A Ipp Tvs Diode Through Hole P600

87.1V Clamp 57.4A Ipp Tvs Diode Through Hole P600

Buy Now Datasheet
TVS Diodes - 5KP54A-E3/54GICT-ND - DigiKey
Thief River Falls, MN, United States
87.1V Clamp 57.4A Ipp Tvs Diode Through Hole P600

87.1V Clamp 57.4A Ipp Tvs Diode Through Hole P600

Buy Now Datasheet
TVS - TVS - Diodes - 5KP54A-E3/54 - 1006399-5KP54A-E3/54 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - 5KP54A-E3/54
1006399-5KP54A-E3/54
TVS - TVS - Diodes - 5KP54A-E3/54 1006399-5KP54A-E3/54
Manufacturer: Vishay Win Source Part Number: 1006399-5KP54A-E3/54 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: Through Hole Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: P600 STAND-OFF Voltage (Vwm): 54V Minimum Breakdown Voltage: 60V Max Clamping Voltage: 87.1V Peak Pulse Current(Ippm): 57.4A Power Dissipation - Pd: 5000W (5kW) Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1006399-5KP54A-E3/54
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: Through Hole
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: P600
STAND-OFF Voltage (Vwm): 54V
Minimum Breakdown Voltage: 60V
Max Clamping Voltage: 87.1V
Peak Pulse Current(Ippm): 57.4A
Power Dissipation - Pd: 5000W (5kW)
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
TVS Diodes 5KP54A-E3/54
TVS DIODE 54VWM 87.1VC P600

TVS DIODE 54VWM 87.1VC P600

Supplier's Site Datasheet
Tvs Diode, 5Kw, 54V, P600, Full Reel; Product Range Vishay - 78K4193 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 5Kw, 54V, P600, Full Reel; Product Range Vishay
78K4193
Tvs Diode, 5Kw, 54V, P600, Full Reel; Product Range Vishay 78K4193
TVS DIODE, 5KW, 54V, P600, FULL REEL; Product Range:TRANSZORB 5KP Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:54V; Clamping Voltage Max:87.1V; Diode Case Style:P600; No. of Pins:2Pins; Minimum Breakdown Voltage:60V RoHS Compliant: Yes

TVS DIODE, 5KW, 54V, P600, FULL REEL; Product Range:TRANSZORB 5KP Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:54V; Clamping Voltage Max:87.1V; Diode Case Style:P600; No. of Pins:2Pins; Minimum Breakdown Voltage:60V RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 5KP54A-E3/54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
5KP54A-E3/54
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 5KP54A-E3/54
TVS DIODE 54VWM 87.1VC P600

TVS DIODE 54VWM 87.1VC P600

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-5KP54A-E3/54 5KP54A-E3/54GITR-ND 1006399-5KP54A-E3/54 5KP54A-E3/54 78K4193 5KP54A-E3/54
Product Name Through-Hole 54V TVS Protection Diode TVS Diodes TVS - TVS - Diodes - 5KP54A-E3/54 TVS Diodes Tvs Diode, 5Kw, 54V, P600, Full Reel; Product Range Vishay Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS RoHS
Package Tape and Reel P600, Axial P600 P600, Axial P600 P600
Peak Pulse Power 5000 watts 5000 watts 5000 watts 5000 watts
Tj -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data