Littelfuse, Inc. 5000W Axial Leaded Transient Voltage Suppression (TVS) Diode 5KP24CA

Description
The 5KP Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-Free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% — VBR@25°C Glass passivated junction 5000W peak pulse capability at 10—1000µs waveform, repetition rate (duty cycles):0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 2µA above 12V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375,(9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has Underwriters Laboratory Flammability classification 94V-O Matte Tin Lead-free plated
Request a Quote Datasheet
Description
The 5KP Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-Free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% — VBR@25°C Glass passivated junction 5000W peak pulse capability at 10—1000µs waveform, repetition rate (duty cycles):0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 2µA above 12V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375,(9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has Underwriters Laboratory Flammability classification 94V-O Matte Tin Lead-free plated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5000W Axial Leaded Transient Voltage Suppression (TVS) Diode - 5KP24CA - Littelfuse, Inc.
Rosemont, IL, United States
5000W Axial Leaded Transient Voltage Suppression (TVS) Diode
5KP24CA
5000W Axial Leaded Transient Voltage Suppression (TVS) Diode 5KP24CA
The 5KP Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-Free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% — VBR@25°C Glass passivated junction 5000W peak pulse capability at 10—1000µs waveform, repetition rate (duty cycles):0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 2µA above 12V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375,(9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has Underwriters Laboratory Flammability classification 94V-O Matte Tin Lead-free plated

The 5KP Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-Free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% — VBR@25°C Glass passivated junction 5000W peak pulse capability at 10—1000µs waveform, repetition rate (duty cycles):0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 2µA above 12V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375,(9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has Underwriters Laboratory Flammability classification 94V-O Matte Tin Lead-free plated

Supplier's Site Datasheet
TVS - TVS - Diodes - 5KP24CA - 1006376-5KP24CA - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - 5KP24CA
1006376-5KP24CA
TVS - TVS - Diodes - 5KP24CA 1006376-5KP24CA
Manufacturer: Littelfuse Inc. Win Source Part Number: 1006376-5KP24CA Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: Through Hole Bidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: P600 STAND-OFF Voltage (Vwm): 24V Minimum Breakdown Voltage: 26.7V Max Clamping Voltage: 38.9V Peak Pulse Current(Ippm): 131.1A Power Dissipation - Pd: 5000W (5kW) Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1006376-5KP24CA
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: Through Hole
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: P600
STAND-OFF Voltage (Vwm): 24V
Minimum Breakdown Voltage: 26.7V
Max Clamping Voltage: 38.9V
Peak Pulse Current(Ippm): 131.1A
Power Dissipation - Pd: 5000W (5kW)
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
TVS Diodes - 5KP24CALFCT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
5KP24CALFCT-ND
TVS Diodes 5KP24CALFCT-ND
38.9V Clamp 131.1A Ipp Tvs Diode Through Hole P600

38.9V Clamp 131.1A Ipp Tvs Diode Through Hole P600

Buy Now Datasheet
TVS Diodes - 5KP24CALFTR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
5KP24CALFTR-ND
TVS Diodes 5KP24CALFTR-ND
38.9V Clamp 131.1A Ipp Tvs Diode Through Hole P600

38.9V Clamp 131.1A Ipp Tvs Diode Through Hole P600

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 5KP24CA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
5KP24CA
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 5KP24CA
TVS P600 24V 5000W BIDIR

TVS P600 24V 5000W BIDIR

Supplier's Site
TVS Diodes - 5KP24CA - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
5KP24CA
TVS Diodes 5KP24CA
TVS P600 24V 5000W BIDIR

TVS P600 24V 5000W BIDIR

Supplier's Site Datasheet
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
5KP24CA
TVS Diodes / ESD Suppressors 5KP24CA
TVS Diodes / ESD Suppressors 24Vso 18VAC 128A

TVS Diodes / ESD Suppressors 24Vso 18VAC 128A

Buy Now Datasheet
Tvs Diode, 5Kw, 24V, P600; Product Range Littelfuse - 18H3449 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 5Kw, 24V, P600; Product Range Littelfuse
18H3449
Tvs Diode, 5Kw, 24V, P600; Product Range Littelfuse 18H3449
TVS DIODE, 5KW, 24V, P600; Product Range:5KP Series; TVS Polarity:Bidirection al; Reverse Stand-Off Voltage Vrwm:24V; Clamping Voltage Vc Max:38.9V; Diode Case Style:P600; No. of Pins:2Pins; Breakdown Voltage Min:26.7V RoHS Compliant: Yes

TVS DIODE, 5KW, 24V, P600; Product Range:5KP Series; TVS Polarity:Bidirectional; Reverse Stand-Off Voltage Vrwm:24V; Clamping Voltage Vc Max:38.9V; Diode Case Style:P600; No. of Pins:2Pins; Breakdown Voltage Min:26.7V RoHS Compliant: Yes

Supplier's Site
Tvs Diode, 5Kw, 24V, P600; Breakdown Voltage Range Littelfuse - 06R2170 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 5Kw, 24V, P600; Breakdown Voltage Range Littelfuse
06R2170
Tvs Diode, 5Kw, 24V, P600; Breakdown Voltage Range Littelfuse 06R2170
TVS DIODE, 5KW, 24V, P600; Breakdown Voltage Range:26.7V to 29.5V; Breakdown Voltage Vbr:26.7V; Clamping Voltage Vc Max:38.9V; Diode Case Style:P600; Diode Type:Bidirectional TVS; Filter Terminals:Axial Leaded; No. of Pins:2 RoHS Compliant: Yes

TVS DIODE, 5KW, 24V, P600; Breakdown Voltage Range:26.7V to 29.5V; Breakdown Voltage Vbr:26.7V; Clamping Voltage Vc Max:38.9V; Diode Case Style:P600; Diode Type:Bidirectional TVS; Filter Terminals:Axial Leaded; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site
Tvs Diode, 5Kw, 24V, Bidir, P600; Product Range Littelfuse - 22AC3302 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 5Kw, 24V, Bidir, P600; Product Range Littelfuse
22AC3302
Tvs Diode, 5Kw, 24V, Bidir, P600; Product Range Littelfuse 22AC3302
TVS DIODE, 5KW, 24V, BIDIR, P600; Product Range:5KP Series; TVS Polarity:Bidirection al; Reverse Stand-Off Voltage Vrwm:24V; Clamping Voltage Vc Max:38.9V; Diode Case Style:P600; No. of Pins:2Pins; Breakdown Voltage Min:26.7V; RoHS Compliant: Yes

TVS DIODE, 5KW, 24V, BIDIR, P600; Product Range:5KP Series; TVS Polarity:Bidirectional; Reverse Stand-Off Voltage Vrwm:24V; Clamping Voltage Vc Max:38.9V; Diode Case Style:P600; No. of Pins:2Pins; Breakdown Voltage Min:26.7V; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Avalanche Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 5KP24CA 1006376-5KP24CA 5KP24CALFCT-ND 5KP24CA 5KP24CA 5KP24CA 18H3449 06R2170
Product Name 5000W Axial Leaded Transient Voltage Suppression (TVS) Diode TVS - TVS - Diodes - 5KP24CA TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes TVS Diodes / ESD Suppressors Tvs Diode, 5Kw, 24V, P600; Product Range Littelfuse Tvs Diode, 5Kw, 24V, P600; Breakdown Voltage Range Littelfuse
VR 24 volts
VBR 26.7 to 29.5 volts 26.7 volts 26.7 volts 26.7 volts 26.7 volts 26.7 to ? volts 26.7 to 29.5 volts
PD 5.00E6 milliwatts
Package P600 P600, Axial P600 P600, Axial P600-2 P600 P600
VWM 24 volts
Unlock Full Specs
to access all available technical data