TVS DIODE 24VWM 38.9VC SMC Product overview: 5.0SMDJ24CA-Q from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-5.0SMDJ24CA-Q can be used for catalog matching and distributor lookup.
Win Source Part Number: 1301566-5.0SMDJ24CA-
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, 5.0SMDJ-Q
Type: Zener
Package: Tape & Reel
Applications: Automotive
Standard Package: 3,000
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 24V
Voltage - Breakdown (Min): 26.7V
Voltage - Clamping (Max) @ Ipp: 38.9V
Power - Peak Pulse: 5000W (5kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 129A
Package / Case: DO-214AB, SMC
Supplier Device Package: DO-214AB (SMC)
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: Bourns Inc.
Other Names: 5.0SMDJ24CA-QDKR,5.0
Base Product Number: 5.0SMDJ
38.9V Clamp 129A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
38.9V Clamp 129A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
38.9V Clamp 129A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
TVS DIODE 24VWM 38.9VC SMC
TVS DIODE, AEC-Q101, BIDIR, 5KW, DO-214AB ROHS COMPLIANT: YES
TVS DIODE 24VWM 38.9VC SMC
TVS Diodes / ESD Suppressors 24V 5kW 5% Bi-Dir. AEC-Q101
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-5.0SMDJ24CA-Q | 1301566-5.0SMDJ24CA-Q | 5.0SMDJ24CA-QTR-ND | 5.0SMDJ24CA-Q | 68AC5638 | 5.0SMDJ24CA-Q | 5.0SMDJ24CA-Q |
| Product Name | TVS Protection Diode | Circuit Protection - TVS - Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, Aec-Q101, Bidir, 5Kw, Do-214Ab Rohs Compliant Bourns | TVS Diodes | TVS Diodes / ESD Suppressors |
| Configuration | Single | Single | |||||
| RoHS Compliant | RoHS | RoHS | |||||
| Package | Tape & Reel (TR) | DO-214AB, SMC | DO-214AB, SMC | DO-214AB (SMC) | DO-214AB, SMC | DO-214AB-2 (SMC) | |
| Peak Pulse Power | 5000 watts | 5000 watts | 5000 watts | 5000 watts | 5000 watts | ||
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) |