DIODE GEN PURP 600V 500MA AXIAL Product overview: AG01AV0 from Sanken Electric Co., Ltd. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 500MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 500MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-AG01AV0 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1158586-AG01AV0
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Box (TB)
Standard Package: 3,000
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600 V
Current - Average Rectified (Io): 500mA
Voltage - Forward (Vf) (Max) @ If: 1.8 V @ 600 mA
Reverse Recovery Time (trr): 100 ns
Current - Reverse Leakage @ Vr: 100 µA @ 600 V
Operating Temperature - Junction: -40°C ~ 150°C
Mounting Type: Through Hole
Package / Case: Axial
Supplier Device Package: Axial
Alternative Parts (Cross-Reference): AG01AV0 DK;
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0070
Mfr: Sanken
Other Names: AG01AV0 DK
Base Product Number: AG01
Diode Standard 600V 500mA Through Hole Axial
DIODE GEN PURP 600V 500MA AXIAL
DIODE GEN PURP 600V 500MA AXIAL
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | General Purpose Diodes | Rectifiers |
| Product Number | 280-AG01AV0 | 1158586-AG01AV0 | AG01AV0-ND | AG01AV0 | AG01AV0 |
| Product Name | 600V 500MA Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Single Diodes | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape & Box (TB) | Axial | |||
| RoHS Compliant | RoHS | RoHS | |||
| Tj | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||
| Diode Type | Standard | ||||
| VF | 1.8 volts | 1.8 volts | 1.8 volts |